EN
  • EN
  • DE

AT89C1051U-12PC

Part No AT89C1051U-12PC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 20-PDIP
Manufacturer Microchip Technology
Series 89C
Package Tube
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 12MHz
Connectivity UART/USART
Peripherals LED
Number of I/O 15
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 6V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name AT89C1051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 38
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911983-AT89C1051U-12PC
Ultra Librarian 3D Model Ultra Librarian AT89C1051U-12PC CAD Model

Description

The AT89C1051U-12PC is a high-performance, low-power microcontroller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This integrated circuit is part of Microchip's 8051 family of microcontrollers, which are renowned for their robust architecture, wide range of features, and versatility in various applications.

Key Features

  • CPU: Based on the industry-standard 8051 architecture, the AT89C1051U-12PC offers a fully compatible instruction set that is conducive to rapid development and efficient use of resources.
  • Frequency: This microcontroller operates at a frequency of 12 MHz, offering a balanced performance for time-sensitive tasks without excessively consuming power.
  • Memory: It includes 1K bytes of Flash programmable and erasable read-only memory (PEROM) and 64 bytes of RAM, making it suitable for small-scale applications that require efficient memory management.
  • I/O Ports: The device provides 15 I/O lines, two timer/counters, a five-vector two-level interrupt architecture, a full duplex serial port, and an on-chip oscillator and timing circuits. This array of I/O options allows for flexible interfacing with peripheral devices.
  • Voltage Range: The operating voltage range of 2.7V to 6V provides compatibility with both standard and low-power applications, ensuring versatility across different power environments.
  • Package: Housed in a 20-pin DIP (Dual In-line Package), the AT89C1051U-12PC is designed for easy insertion into standard sockets, making it convenient for prototyping as well as production runs.

Applications

The AT89C1051U-12PC microcontroller is ideal for a wide range of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and embedded systems that require an effective balance between power consumption and processing capability. Its robust feature set also makes it an excellent choice for smart IoT devices, home automation, and other innovative projects that demand a reliable and programmable microcontroller.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The AT89C1051U-12PC microcontroller is backed by Microchip's extensive documentation, development tools, and a supportive community of developers, ensuring that users can confidently select this product for their design needs.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess