EN
  • EN
  • DE

AT89C5115-TISUM

Part No AT89C5115-TISUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SOIC  /  80C51 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series 89C
Package Tube
Core Processor 80C51
Core Size 8-Bit
Speed 40MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 20
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 512 x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.400", 10.16mm Width)
Supplier Device Package 28-SOIC
Base Product Number AT89C5115
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names AT89C5115TISUM
Standard Package 27
Win Source Part Number 1046643-AT89C5115-TISUM
Ultra Librarian 3D Model Ultra Librarian AT89C5115-TISUM CAD Model

Description

The AT89C5115-TISUM is a sophisticated microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This product is part of the AT89 family, which is known for its high performance, reliability, and versatility in various applications. The AT89C5115-TISUM is a testament to Microchip's commitment to providing advanced solutions for the embedded systems market.

Key Features

  • Core Processor: The MCU is built around an 8051 core, offering a robust and time-tested architecture that is ideal for a wide range of applications.
  • Memory: It comes equipped with a substantial amount of flash memory, allowing for ample space for complex programs and software.
  • Speed: With a clock speed that ensures swift processing of tasks, this MCU can handle a variety of operations without lag.
  • I/O Ports: The AT89C5115-TISUM provides numerous input/output ports, making it highly adaptable for interfacing with other components in a system.
  • Power Efficiency: Designed with power efficiency in mind, it is suitable for battery-powered or energy-sensitive applications.

Applications

The versatility of the AT89C5115-TISUM allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive systems
  • Internet of Things (IoT) devices

Quality and Support

Microchip Technology is known for its high-quality products, and the AT89C5115-TISUM is no exception. It is built to meet the stringent requirements of the industry and comes with the backing of Microchip's comprehensive technical support and customer service. Whether you are an engineer, developer, or hobbyist, you can rely on this MCU to be the heart of your next project, delivering consistent performance and reliability.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess