EN
  • EN
  • DE

AT89C51CC03CA-RDTUM

Part No AT89C51CC03CA-RDTUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64VQFP / 80C51 AT89C CAN Microcontroller IC 8-Bit 40MHz 64KB (64K x 8) FLASH 64-VQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor 80C51
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-VQFP (10x10)
Base Product Number AT89C51
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number AT89C51CC03CARDTUM
Standard Package 160
Win Source Part Number 1318773-AT89C51CC03CA-RDTUM
Ultra Librarian 3D Model Ultra Librarian AT89C51CC03CA-RDTUM CAD Model

Description

The AT89C51CC03CA-RDTUM is a cutting-edge microcontroller unit (MCU) manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is a part of the AT89C51 series, which is renowned for its high performance and versatility in a wide range of applications.

At the heart of the AT89C51CC03CA-RDTUM is an 8-bit CPU with a fully static operation, which provides robust processing capabilities while maintaining low power consumption. The device operates at a wide voltage range from 2.7V to 5.5V, making it suitable for battery-operated applications as well as those requiring higher power.

This microcontroller boasts a large 64K bytes of Flash memory, which provides ample space for complex applications and the storage of user code. The Flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for easy updates and modifications to the firmware, even when the microcontroller is embedded in the end application.

The AT89C51CC03CA-RDTUM also features 2048 bytes of EEPROM for data storage, which is exceptionally useful for storing non-volatile data that must be preserved through power cycles. Additionally, 2048 bytes of RAM is available for temporary data storage and operational purposes.

Connectivity and interfacing are made simple with a variety of peripherals integrated into the microcontroller. It includes a full-duplex serial port that can be used for serial communication, two standard 16-bit timer/counters, and six interrupt sources with two priority levels to handle various internal and external events. Moreover, the device supports a watchdog timer for system reliability and has a dual data pointer to speed up data movement operations.

The AT89C51CC03CA-RDTUM comes in a robust 44-lead TQFP (Thin Quad Flat Package), which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications. Its industrial temperature range and high noise immunity make it an excellent choice for challenging environments and demanding applications in fields such as automation, consumer electronics, and IoT devices.

In summary, the AT89C51CC03CA-RDTUM from Microchip Technology is a powerful and flexible microcontroller that is well-suited for a variety of applications requiring robust performance, extensive memory, and a wide array of peripherals.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7431 $51.4862
5+ $21.1226 $105.6130
8+ $20.4625 $163.7000
11+ $19.8024 $217.8264
14+ $19.1423 $267.9922
18+ $17.1621 $308.9178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess