EN
  • EN
  • DE

AT89C51CC03CAT-RLTUM

Part No AT89C51CC03CAT-RLTUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44VQFP / 80C51 AT89C CAN Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-VQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AT89C CAN
Package Tray
Core Processor 80C51
Core Size 8-Bit
Speed 60MHz
Connectivity CANbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LQFP
Supplier Device Package 44-VQFP (10x10)
Base Product Number AT89C51
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1348762-AT89C51CC03CAT-RLTUM
Ultra Librarian 3D Model Ultra Librarian AT89C51CC03CAT-RLTUM CAD Model

Description

Microchip Technology AT89C51CC03CAT-RLTUM

The AT89C51CC03CAT-RLTUM is a high-performance microcontroller from Microchip Technology, designed to offer a blend of power, versatility, and reliability for a wide range of embedded applications. This integrated circuit is part of the popular AT89C51 family and is based on the industry-standard 80C51 microcontroller architecture.

Key Features:

  • Core: The device features a powerful 8-bit CPU with a fully static operation, providing a robust platform for embedded applications that require deterministic logic operations and precise timing.
  • Memory: It comes equipped with 64K bytes of Flash memory and 2048 bytes of RAM. The Flash memory is both programmable and erasable, allowing for flexible and convenient in-system or external programming.
  • Clock Speed: The microcontroller operates at a clock speed of up to 60 MHz, ensuring swift execution of instructions and optimal control for time-sensitive tasks.
  • I/O Ports: It features an array of I/O ports, including standard I/O, high-drive outputs, and multiple external interrupts, providing ample connectivity options for interfacing with other components and peripherals.
  • Power Management: The device includes power management features such as Idle and Power-down modes, which help in reducing power consumption during periods of low activity, thereby extending the lifespan of battery-powered applications.
  • Communication Interfaces: It supports a variety of communication protocols, including full-duplex UART serial channel, SPI interface, and an I²C-bus interface, facilitating easy data exchange and integration with external devices.
  • Robust Security: The microcontroller incorporates security features that protect the system from unauthorized access, ensuring the integrity and confidentiality of the application code and data.

Applications:

The AT89C51CC03CAT-RLTUM is suitable for a diverse range of applications, including industrial control systems, home appliances, automotive electronics, and communication devices. Its reliability and adaptability make it an excellent choice for designers looking to create sophisticated and efficient embedded systems.

Package and Quality:

This microcontroller is available in a TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications. It also adheres to Microchip Technology's commitment to quality, ensuring high reliability and performance across various environmental conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7331 $58.9324
10+ $12.0887 $120.8870
15+ $11.7110 $175.6650
21+ $11.3332 $237.9972
27+ $10.9554 $295.7958
36+ $9.8221 $353.5956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess