The SDCL0603Q6N2ST02 is a common mode choke manufactured by Sunlord. It's designed to suppress common mode noise in high-speed data lines. This component is widely used in various electronic devices to improve signal integrity and reduce electromagnetic interference (EMI).
Applications:
- USB interfaces
- HDMI interfaces
- LVDS interfaces
- CAN bus systems
- Ethernet interfaces
Features:
- Small size (0603 package)
- High common mode impedance
- Low differential mode impedance
- Excellent EMI suppression
- Surface mount technology (SMT)
Benefits:
- Reduced common mode noise
- Improved signal integrity
- Enhanced EMI performance
- Compact design
- Easy to assemble
Technical Specifications:
The SDCL0603Q6N2ST02 has a common mode impedance of 62 Ohms at 100 MHz. Its differential mode impedance is very low to prevent signal distortion. The rated current is typically around 300mA, and the operating temperature range is from -40°C to +85°C. It is designed for surface mount assembly, making it suitable for automated manufacturing processes. The choke is compliant with RoHS standards, ensuring environmental friendliness. Its compact 0603 package allows for use in space-constrained applications.
Sunlord's SDCL0603Q6N2ST02 offers an effective solution for suppressing common mode noise in high-speed data lines. Its small size and high performance make it suitable for various electronic devices where EMI reduction is crucial. The low differential mode impedance ensures that the signal integrity is maintained, while the high common mode impedance effectively filters out unwanted noise. This common mode choke is a reliable component for improving the overall performance of electronic systems.