EN
  • EN
  • DE

AT89C51ED2-SMSUM

Part No AT89C51ED2-SMSUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-bit Flash Microcontroller | IC MCU 8BIT 64KB FLASH 68PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Core Processor 80C51
Data Bus Width 8-Bit
Speed 60MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 50
Program Memory Size 64KB
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 68-LCC
Supplier Device Package 68-PLCC (24.23x24.23)
Family Part Number AT89C51ED2
Manufacturer Pack Quantity 19
MSL Level 3 (168 Hours)
Win Source Part Number 758774-AT89C51ED2-SMSUM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT89C51ED2-SMSUM CAD Model

Description

Microchip Technology's AT89C51ED2-SMSUM

The AT89C51ED2-SMSUM is a high-performance microcontroller from Microchip Technology, designed to offer an optimal balance between power consumption and processing capability. This advanced microcontroller is based on the industry-standard 80C51 microcontroller architecture and is enhanced with 64K bytes of flash programmable and erasable read-only memory (PEROM). It is an ideal choice for a wide range of applications in consumer electronics, industrial control systems, and communication devices.

With its fully static operation, the AT89C51ED2-SMSUM supports frequencies ranging from 0 to 40 MHz, providing flexibility in system design. The device operates at 2.7V to 5.5V, allowing it to function efficiently in low-power applications while maintaining robust performance. The inclusion of 2048 bytes of RAM further enhances its capabilities, enabling complex and memory-intensive operations.

The microcontroller features a range of integrated peripherals that are crucial for modern applications. These include:

  • Dual Data Pointer: This feature accelerates data movement and processing, making the microcontroller suitable for high-speed tasks.
  • Three 16-bit Timer/Counters: These provide precise timing and event counting, which are essential in control applications.
  • Programmable Counter Array: This array offers additional timing and pulse generation functionalities.
  • Enhanced UART: The Universal Asynchronous Receiver/Transmitter ensures reliable serial communication, which is vital for networking and interfacing with other devices.
  • On-chip Watchdog Timer: This built-in safety feature helps prevent system failures by resetting the microcontroller in case of a software anomaly.

Moreover, the AT89C51ED2-SMSUM supports In-System Programming (ISP) and In-Application Programming (IAP) capabilities, allowing for firmware updates in the field without the need for additional programming equipment. This ensures that the device can be updated with the latest features and security patches, extending its usability and lifecycle.

In summary, the AT89C51ED2-SMSUM by Microchip Technology is a versatile and powerful microcontroller, packed with features that make it suitable for a diverse range of applications. Its robust architecture, coupled with advanced peripherals and programming features, positions it as a top choice for designers and engineers looking for a reliable and efficient 8-bit microcontroller solution.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7500 $62.2500
6+ $17.0256 $102.1536
10+ $16.4936 $164.9360
13+ $15.9615 $207.4995
17+ $15.4295 $262.3015
22+ $13.8333 $304.3326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 193 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess