EN
  • EN
  • DE

AT89C51ID2T-RLTUM

Part No AT89C51ID2T-RLTUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44VQFP / 80C51 89C Microcontroller IC 8-Bit 60MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89C
Package Tray
Core Processor 80C51
Core Size 8-Bit
Speed 60MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number AT89C51
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1348839-AT89C51ID2T-RLTUM
Ultra Librarian 3D Model Ultra Librarian AT89C51ID2T-RLTUM CAD Model

Description

Microchip Technology's AT89C51ID2T-RLTUM Microcontroller

The AT89C51ID2T-RLTUM is a high-performance microcontroller from Microchip Technology, which is renowned for its robust design and versatility in various applications. This particular model is part of the AT89C51 series, which features a modified Harvard architecture 8-bit CPU with on-chip flash program memory. This microcontroller is designed to deliver the convenience of an advanced 8-bit microcontroller with a wide range of features suitable for many embedded control systems.

Key Features:

  • Advanced 8-bit Microcontroller: The AT89C51ID2T-RLTUM is built around an 8-bit CPU optimized for control applications, offering the power of a microprocessor with the simplicity of a microcontroller.
  • On-chip Flash Memory: With its built-in flash memory, this microcontroller allows for in-system programmability and a high level of flexibility, making it ideal for rapid development and updates.
  • Dual Data Pointer: A dual data pointer architecture accelerates data movement and processing, enhancing the overall system performance.
  • Flexible Clock Options: It supports a wide range of clock frequencies, enabling designers to tailor the device's performance and power consumption to their specific application needs.
  • Power Management: The microcontroller features power-saving modes such as Idle and Power-down modes, which help in reducing power consumption and extending battery life in portable applications.
  • Robust I/O Capabilities: With multiple general-purpose input/output (GPIO) pins, the AT89C51ID2T-RLTUM can handle a variety of peripheral devices and can be used in a multitude of embedded system applications.
  • Serial Communication: Equipped with full-duplex UART serial communication, it allows for easy data exchange with peripheral devices and other microcontrollers.

Applications:

The AT89C51ID2T-RLTUM is highly suited for applications that require a balance between performance and power efficiency. It finds use in industrial control systems, home automation, automotive electronics, and various other embedded systems where a reliable and capable microcontroller is essential.

Conclusion:

In summary, the AT89C51ID2T-RLTUM from Microchip Technology offers a rich set of features that make it a go-to choice for developers looking for a microcontroller that is both easy to program and versatile enough to handle complex tasks. Its robust architecture and comprehensive feature set ensure it can meet the demands of a wide range of embedded control applications.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6567 $87.3134
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess