EN
  • EN
  • DE

AT89C52-12PA

Part No AT89C52-12PA
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007041-AT89C52-12PA
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89C52-12PA CAD Model

Description

Microchip Technology AT89C52-12PA Microcontroller

The AT89C52-12PA is a powerful microcontroller from Microchip Technology, which has been designed to offer a versatile and high-performance solution for embedded systems. This integrated circuit is a member of Microchip's AT89C family, known for their reliability and robustness in a wide array of applications.

At the heart of the AT89C52-12PA is an 8-bit CPU with a 12MHz clock speed, providing a solid balance between power consumption and processing capability. This makes the microcontroller suitable for industrial control, consumer electronics, alarm systems, and other embedded systems that require a responsive control unit without draining too much power.

The device comes with 8KB of Flash programmable and erasable read-only memory (PEROM), allowing ample space for application code storage. The Flash memory technology ensures that the application can be updated easily without the need for external programming devices, enhancing the flexibility of in-field firmware upgrades.

In terms of I/O, the AT89C52-12PA is equipped with 32 programmable I/O lines, divided into four 8-bit ports, P0 through P3. These lines can be used for interfacing with sensors, actuators, and other peripherals, making it highly adaptable to various project requirements. Furthermore, the microcontroller features three 16-bit timer/counters, a full-duplex serial port, and interrupt system to handle incoming events with six interrupt sources.

For those concerned with security and data integrity, the AT89C52-12PA includes on-chip hardware watchdog timer and oscillator for a stable operation over its full operating range. Its power-saving modes, such as idle and power-down modes, ensure that the microcontroller can be used in power-sensitive designs without compromising performance.

Encased in a 40-pin Dual In-line Package (DIP), the AT89C52-12PA is not only easy to handle but also compatible with a wide range of development boards and standard IC sockets, simplifying the prototyping process. Its operating voltage ranges from 4V to 5.5V, making it a versatile choice for both 5V-tolerant and lower power applications.

Overall, the AT89C52-12PA by Microchip Technology is a feature-rich microcontroller that offers an excellent solution for designers seeking a reliable and cost-effective component for their embedded systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess