EN
  • EN
  • DE

AT89LP2052-20PU

Part No AT89LP2052-20PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89LP
Package Tube
Product Status Active
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 20MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.4V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number AT89LP2052
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566136-AT89LP2052-20PU
Ultra Librarian 3D Model Ultra Librarian AT89LP2052-20PU CAD Model

Description

Microchip Technology's AT89LP2052-20PU Microcontroller

The AT89LP2052-20PU is a high-performance, low-power 8-bit microcontroller from Microchip Technology, designed to offer an optimal solution for embedded systems requiring a compact and efficient controller. This microcontroller is a member of Microchip's industry-leading AT89 series and is particularly well-suited for battery-operated applications due to its power-saving features.

Key Features

  • CPU: The AT89LP2052-20PU is built around a powerful 8051 architecture that operates at up to 20 MHz, providing a robust platform for embedded applications that require fast processing and real-time responsiveness.
  • Memory: It comes equipped with 2KB of Flash memory, which allows for in-system programmability and provides enough space for complex programs. Additionally, it has 256 bytes of RAM for efficient data handling.
  • I/O Pins: The device offers 15 general-purpose I/O pins, giving developers the flexibility to connect a wide range of peripherals and sensors to the microcontroller.
  • Power Efficiency: With its low-power consumption modes, such as Idle and Power-down modes, the AT89LP2052-20PU ensures energy efficiency, which is crucial for prolonging battery life in portable devices.
  • Operating Voltage: The microcontroller operates within a voltage range of 2.7V to 5.5V, making it versatile for use in various power environments.
  • Timers and Counters: It features two 16-bit timer/counters, enhancing its capability to manage time-related tasks without additional components.
  • Communication: The AT89LP2052-20PU supports serial communication via its full-duplex UART, facilitating easy data transfer and connectivity with other devices.
  • On-chip Analog Comparator: The inclusion of an analog comparator allows for simple analog signal comparison, which can be used in various control systems.

Applications

The versatility of the AT89LP2052-20PU makes it ideal for a broad range of applications, including but not limited to consumer electronics, automation systems, battery management, and IoT devices. Its low power consumption and rich feature set also make it a preferred choice for portable and power-sensitive applications.

Package Information

The microcontroller is available in a 20-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into prototyping boards and final products.

Overall, the AT89LP2052-20PU from Microchip Technology is a reliable and cost-effective microcontroller solution for designers looking to balance performance with power efficiency in their embedded system projects.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6534 $50.8806
22+ $4.6387 $102.0514
34+ $4.4937 $152.7858
46+ $4.3488 $200.0448
60+ $4.2038 $252.2280
80+ $3.7689 $301.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess