EN
  • EN
  • DE

AT89LP214XU

Part No AT89LP214XU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046658-AT89LP214XU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89LP214XU CAD Model

Description

Microchip Technology AT89LP214XU Microcontroller

The AT89LP214XU from Microchip Technology is a high-performance, low-power microcontroller that is part of Microchip's extensive range of embedded solutions. This microcontroller is based on an advanced 8-bit architecture that is optimized for a wide variety of applications, including industrial control systems, consumer electronics, and automotive products.

Featuring a maximum CPU frequency of 20MHz, the AT89LP214XU provides the computational power necessary for complex tasks while maintaining energy efficiency. Its power-saving features are particularly beneficial for battery-operated devices, where prolonged operation is essential.

With 2KB of flash memory, the AT89LP214XU offers ample space for program storage, ensuring that developers have enough room to implement their desired features without the need for external memory components. Additionally, the microcontroller includes 128 bytes of RAM, which allows for efficient data manipulation and task management.

One of the key features of the AT89LP214XU is its robust I/O capabilities. It includes 15 general-purpose I/O pins, which can be programmed to interface with a wide range of peripherals and sensors, thus providing flexibility in hardware design. The microcontroller also supports a variety of serial communication protocols, including SPI and UART, allowing for easy integration into existing systems and facilitating communication with other devices.

The AT89LP214XU is designed with protection features such as Power-On Reset (POR) and Brown-Out Detection (BOD), ensuring reliable operation under varying power conditions. The device is also equipped with an internal oscillator, which reduces the need for external timing components, simplifying the overall design and reducing the bill of materials.

Microchip Technology provides comprehensive support for the AT89LP214XU with development tools, software libraries, and documentation, making it easier for engineers to bring their products to market quickly. Whether you're designing a simple consumer gadget or a sophisticated industrial control system, the AT89LP214XU offers a balance of performance, power efficiency, and versatility to meet the demands of your next project.

You May Also Be Interested in

Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess