EN
  • EN
  • DE

AT89S53-24AU

Part No AT89S53-24AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Core Architecture 8051
Data Bus Width 8 b
Interface SPI, UART
Max Frequency 24 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Memory Size 12 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Number of Programmable I/O 32
Number of Timers/Counters 3
RAM Size 256 B
RoHS Non-Compliant
Win Source Part Number 1029519-AT89S53-24AU
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89S53-24AU CAD Model

Description

Microchip Technology AT89S53-24AU Microcontroller

The AT89S53-24AU is a high-performance microcontroller from Microchip Technology, renowned for its robust architecture and versatile features. This 8-bit MCU is based on the industry-standard 8051 instruction set, making it compatible with a wide range of existing software and hardware tools. It operates at a frequency of up to 24 MHz, providing the speed necessary for demanding applications.

Key Features:

  • Advanced Architecture: With its fully static operation, the AT89S53-24AU supports speeds up to 24 MHz with a 12-clock cycle per machine cycle. The device is capable of executing most instructions in just one or two machine cycles, delivering high-performance throughput.
  • Memory Capacity: It comes with 12K bytes of in-system programmable (ISP) Flash memory. The Flash memory allows the program memory to be reprogrammed in-system or by a conventional nonvolatile memory programmer, providing great flexibility for code development and updates.
  • RAM and I/O: The microcontroller features 256 bytes of RAM and 32 programmable I/O lines, making it ideal for interfacing with a wide array of peripherals and devices.
  • Power Management: The AT89S53-24AU includes power-saving modes like Idle and Power-down modes, which help in reducing power consumption for battery-powered applications.
  • Serial Communication: Equipped with a full-duplex UART serial channel, this microcontroller facilitates serial communication, which is essential for IoT and connected devices.
  • Timer/Counters: Three 16-bit timer/counters are provided, offering a robust timing solution for a variety of tasks.
  • Interrupt System: With a versatile and prioritized interrupt system, the AT89S53-24AU ensures that critical events are handled promptly and efficiently.

Applications:

The AT89S53-24AU is suitable for a broad spectrum of applications, ranging from industrial control systems and automation to consumer electronics and IoT devices. Its reliability and adaptability make it an excellent choice for both simple and complex tasks that require a programmable microcontroller.

Quality and Support:

Microchip Technology provides extensive support for the AT89S53-24AU, including technical documentation, development tools, and software libraries. Customers can rely on the quality of Microchip's products and the company's commitment to long-term availability, making this microcontroller a dependable choice for both new designs and legacy system upgrades.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess