EN
  • EN
  • DE

AT89S8252-24JU

Part No AT89S8252-24JU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description AT89S8252-24JU Atmel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Core Architecture 8051
Frequency 24 MHz
Interface SPI, UART
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Memory Size 8 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Mount Surface Mount
Number of Pins 44
Number of Timers/Counters 3
Operating Supply Voltage 5 V
RAM Size 256 B
RoHS Compliant
Win Source Part Number 1046663-AT89S8252-24JU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89S8252-24JU CAD Model

Description

Microchip Technology's AT89S8252-24JU Microcontroller

The AT89S8252-24JU is a high-performance microcontroller from Microchip Technology, designed to offer both flexibility and power efficiency for a wide range of embedded systems applications. This 8-bit MCU is based on the industry-standard 8051 instruction set, which ensures easy integration and development for those familiar with these types of processors.

One of the standout features of the AT89S8252-24JU is its enhanced Flash memory. With 8KB of reprogrammable Flash memory, this microcontroller is ideal for applications that require frequent code updates or data storage without the need for external memory components. This makes it a perfect choice for developing applications such as automation systems, consumer electronics, and Internet of Things (IoT) devices.

The chip operates at a maximum frequency of 24MHz, providing a solid balance of processing speed and power consumption. This makes it suitable for battery-operated devices, where energy efficiency is critical. Additionally, the AT89S8252-24JU comes in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint while still allowing for adequate I/O capabilities for most applications.

With 256 bytes of RAM, the AT89S8252-24JU can handle moderate data processing tasks, and its I/O ports are versatile enough to interface with a variety of peripherals and sensors. The microcontroller also includes a full-duplex serial port, which can be used for communication with other microcontrollers, computers, or various serial devices.

Security features are also embedded within the AT89S8252-24JU, including a Programmable Watchdog Timer for system stability and a Power-off Flag to ensure safe operation during power-down events. Additionally, it supports In-System Programming (ISP) and In-Application Programming (IAP), which allow for the microcontroller's firmware to be updated in the field without the need for specialized programming hardware.

Whether you are developing complex industrial control systems or simple home automation projects, the AT89S8252-24JU from Microchip Technology offers a robust and versatile solution that can help streamline your development process and enhance your product's performance.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess