EN
  • EN
  • DE
  • IT

AT90CAN128-15AT

Part No AT90CAN128-15AT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP / 8-bit Microcontroller with 32K/64K/128K Bytes of ISP Flash and CAN Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Part Number Series AT90CAN128
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810178-AT90CAN128-15AT
Ultra Librarian 3D Model Ultra Librarian AT90CAN128-15AT CAD Model

Description

The AT90CAN128-15AT is a sophisticated microcontroller from Microchip Technology, designed to cater to the demanding needs of automotive and industrial applications. This high-performance device is built on the AVR enhanced RISC architecture, which enables it to execute powerful instructions in a single clock cycle. This capability ensures that the AT90CAN128-15AT operates at peak efficiency, maximizing its processing power.

Key Features

  • CAN Connectivity: With an integrated CAN (Controller Area Network) interface, the AT90CAN128-15AT is perfect for networked applications in automotive environments, where reliable data communication is critical.
  • High Memory Capacity: It boasts a substantial 128KB of flash memory, 4KB of EEPROM, and 4KB of SRAM, allowing for robust program and data storage capabilities.
  • Advanced Timer/Counters: Multiple 16-bit timers/counters with separate prescaler, compare, and capture modes enable precise timing and wave generation functions.
  • Powerful Clock Speed: With a clock speed of 15MHz, the AT90CAN128-15AT is designed for tasks that require swift and efficient processing.
  • Robust I/O and Package: The device features 53 programmable I/O lines housed in a 64-TQFP (Thin Quad Flat Pack) package, offering versatility in interfacing with other components.
  • Low Power Consumption: Despite its robust feature set, the AT90CAN128-15AT is designed for low power consumption, making it suitable for power-sensitive applications.

Applications

The AT90CAN128-15AT is ideal for a variety of applications, especially where CAN networking and high data integrity are important. These include:

  • Automotive control systems
  • Industrial automation
  • Embedded systems
  • Robotics
  • Building control

In conclusion, the AT90CAN128-15AT from Microchip Technology is a robust, feature-rich microcontroller that offers the perfect blend of connectivity, memory, and processing power, making it a top choice for designers looking to create sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess