EN
  • EN
  • DE

AT90FLM-ICSXM

Part No AT90FLM-ICSXM
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046669-AT90FLM-ICSXM
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT90FLM-ICSXM CAD Model

Description

Microchip Technology AT90FLM-ICSXM Overview

The AT90FLM-ICSXM is a sophisticated integrated circuit (IC) from Microchip Technology, designed to meet the demanding needs of modern electronic applications. This product is part of the renowned AVR® microcontroller family, which is celebrated for its high performance, flexibility, and ease of use. The AT90FLM-ICSXM is particularly well-suited for applications requiring advanced control capabilities, reliable operation, and efficient power management.

Key Features

  • Advanced RISC Architecture: The AT90FLM-ICSXM boasts a powerful Reduced Instruction Set Computing (RISC) architecture, enabling fast and efficient processing with low power consumption.
  • High Memory Capacity: It comes with ample built-in memory, including flash, EEPROM, and SRAM, providing ample space for complex programs and data storage.
  • Robust Peripheral Set: The device includes a variety of peripherals, such as timers, serial communication interfaces, and analog-to-digital converters, to support a wide range of functionalities.
  • Low Power Operation: Designed for energy-sensitive applications, the AT90FLM-ICSXM features multiple power-saving modes, allowing it to operate efficiently in battery-powered devices.
  • Programmable I/O Lines: A generous number of programmable input/output lines are available, offering versatility in interfacing with external components and customizing the device for specific use cases.

Applications

The AT90FLM-ICSXM is a versatile microcontroller that can be employed in a diverse array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Home automation and smart appliances
  • Portable medical devices
  • Energy management systems

Quality and Reliability

Microchip Technology is committed to delivering high-quality products, and the AT90FLM-ICSXM is no exception. It is manufactured to stringent standards, ensuring reliability and longevity even in harsh operating conditions. With its advanced features and robust design, the AT90FLM-ICSXM is an excellent choice for designers and engineers looking for a microcontroller that can deliver consistent performance and adapt to the evolving demands of modern electronics.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
NXP / Nexperia
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess