EN
  • EN
  • DE

AT90LS2343-4SC

Part No AT90LS2343-4SC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® 90LS
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 4MHz
Connectivity SPI
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 5
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT90LS2343
Standard Package 95 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566186-AT90LS2343-4SC
Ultra Librarian 3D Model Ultra Librarian AT90LS2343-4SC CAD Model

Description

Microchip Technology AT90LS2343-4SC Microcontroller

The AT90LS2343-4SC is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and computational capability. This microcontroller is tailored for a wide range of applications, from industrial control systems to automotive applications, consumer electronics, and beyond.

Key Features:

  • Advanced RISC Architecture: The AT90LS2343-4SC boasts a remarkable 120 Powerful Instructions, most of which are executed in a single clock cycle. This architecture enables the microcontroller to achieve throughputs approaching 1 MIPS per MHz, optimizing the power consumption versus processing speed.
  • High Endurance Non-volatile Memory Segments: With 4K bytes of In-System Self-programmable Flash, 128 bytes of EEPROM, and 256 bytes of SRAM, the microcontroller provides ample space for code and data storage, while allowing for firmware updates in the field.
  • Peripheral Features: The device includes a range of built-in peripherals, such as a two 8-bit Timer/Counters with separate prescaler, a 10-bit ADC with 8 channels, and a programmable Watchdog Timer with an internal oscillator. These features enhance its functionality in complex embedded systems.
  • Power Efficiency: The AT90LS2343-4SC operates between 2.7-6V and provides several power-saving modes, including Idle and Power-down modes, which are crucial for battery-operated devices.
  • Speed Grades: This microcontroller is available in a speed grade of 0-4 MHz, accommodating a wide range of application speed requirements.
  • Package: The AT90LS2343-4SC comes in a 20-lead SOIC package, ensuring a compact footprint for space-constrained applications.

Applications:

The versatility of the AT90LS2343-4SC makes it suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Smart sensors and instrumentation
  • Battery-operated devices
  • Consumer electronics

Overall, the Microchip AT90LS2343-4SC is a robust microcontroller that offers a balanced performance for sophisticated projects requiring low power consumption and high-speed processing. Its extensive feature set and flexible memory options make it a go-to choice for engineers and developers working on next-generation electronic designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess