EN
  • EN
  • DE

PIC16C73B-20I/ML

Part No PIC16C73B-20I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28QFN / MCU 8-bit PIC RISC 7KB EPROM 5V 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 791927-PIC16C73B-20I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C73
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C73B-20I/ML CAD Model

Description

The PIC16C73B-20I/ML is a low-cost, 8-bit microcontroller from Microchip Technology. It is based on the PIC16C73B core and has a program memory size of 7KB (4K x 14) and a RAM size of 192 x 8. The PIC16C73B-20I/ML is available in a 28-VQFN Exposed Pad package and operates at a clock frequency of up to 20MHz.

The PIC16C73B-20I/ML is a versatile microcontroller that can be used in a wide range of applications, such as:

Industrial control Consumer electronics Automotive applications Medical devices Security systems Power management Lighting control Motor control Sensor interfacing The PIC16C73B-20I/ML has a number of features that make it ideal for these applications, including:

Low power consumption Wide operating voltage range (2.0V to 5.5V) High performance (up to 20MHz clock frequency) Rich peripheral set, including: 22 I/O pins 2x 16-bit timers 1x 8-bit timer 1x 10-bit ADC 1x PWM module 1x UART 1x SPI module 1x I2C module Comprehensive development support tools, including: MPLAB IDE MPLAB XC8 compiler MPLAB ICD 3 in-circuit debugger The PIC16C73B-20I/ML is a popular choice for embedded developers because of its low cost, high performance, and rich feature set. It is easy to use and program, and there is a wealth of documentation and support available online.

Here are some specific examples of how the PIC16C73B-20I/ML can be used in different applications:

Industrial control: The PIC16C73B-20I/ML can be used to control a variety of industrial devices, such as motors, sensors, and actuators. It can also be used to implement industrial communication protocols, such as Modbus and RS-485. Consumer electronics: The PIC16C73B-20I/ML can be used in a variety of consumer electronic devices, such as remote controls, toys, and home appliances. It can also be used to implement consumer communication protocols, such as infrared and Bluetooth. Automotive applications: The PIC16C73B-20I/ML can be used in a variety of automotive applications, such as engine management, body control, and safety systems. It can also be used to implement automotive communication protocols, such as CAN and LIN. Medical devices: The PIC16C73B-20I/ML can be used in a variety of medical devices, such as patient monitors, insulin pumps, and surgical robots. It can also be used to implement medical communication protocols, such as DICOM and HL7. Security systems: The PIC16C73B-20I/ML can be used in a variety of security systems, such as access control systems, intrusion detection systems, and video surveillance systems. It can also be used to implement security communication protocols, such as IP and Ethernet. The PIC16C73B-20I/ML is a powerful and versatile microcontroller that can be used in a wide range of applications. It is a good choice for embedded developers of all skill levels.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess