EN
  • EN
  • DE

FS32K142HFT0MLHT

Part No FS32K142HFT0MLHT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 58
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name FS32K142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919320-FS32K142HFT0MLHT
Ultra Librarian 3D Model Ultra Librarian FS32K142HFT0MLHT CAD Model

Description

The NXP FS32K142HFT0MLHT is a state-of-the-art microcontroller that is part of the S32K1 family, designed specifically for automotive and industrial applications that require reliable and robust performance in challenging environments. This microcontroller is built on Arm® Cortex®-M4F architecture, which provides a perfect balance between power efficiency and processing capability, making it an ideal choice for a wide range of applications.

Key Features

  • Core: Arm Cortex-M4F core operating at up to 112 MHz frequency, with Floating Point Unit (FPU) and Memory Protection Unit (MPU).
  • Memory: Equipped with 512 KB flash memory and 64 KB RAM, providing ample space for complex applications and software.
  • Temperature Range: Designed to operate reliably in extreme conditions with a temperature range from -40°C to +125°C.
  • Package: Available in a 64-pin LQFP package, which is suitable for space-constrained applications.
  • Connectivity: Offers multiple communication interfaces, including CAN, LIN, SPI, I2C, and UART for versatile connectivity options.
  • Timers and Analog Features: Comes with a variety of timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs) to handle complex timing and analog requirements.
  • Safety Features: Integrated safety features that meet the ISO 26262 standard, ensuring functional safety in automotive applications.
  • Power Management: Advanced power management system with low power modes for energy-efficient operation.

Applications

The NXP FS32K142HFT0MLHT is well-suited for a diverse range of applications, including but not limited to:

  • Automotive control units
  • Body electronics
  • Industrial control systems
  • Motor control
  • Sensor fusion
  • Internet of Things (IoT) devices

With its robust design, comprehensive feature set, and adherence to stringent safety standards, the NXP FS32K142HFT0MLHT microcontroller is an excellent choice for developers looking to create advanced and reliable automotive and industrial systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7901 $52.1109
22+ $4.7508 $104.5176
33+ $4.6024 $151.8792
45+ $4.4539 $200.4255
59+ $4.3055 $254.0245
78+ $3.8601 $301.0878
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess