EN
  • EN
  • DE

PIC16C505-C4/P

Part No PIC16C505-C4/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348503-PIC16C505-C4/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C505-C4/P CAD Model

Description

Microchip Technology's PIC16C505-C4/P Microcontroller

The PIC16C505-C4/P is a compact, high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This 8-bit microcontroller is part of Microchip’s PIC16C family, designed to offer an optimal balance between functionality and cost-effectiveness, making it an excellent choice for a wide range of embedded applications.

Key Features:

  • Core: The device is built around a powerful PIC architecture with a precision 8-bit CMOS technology that ensures low-power consumption and high-speed processing.
  • Memory: It comes with 1.5KB of program memory and 72 bytes of data RAM, which is sufficient for simple control tasks and basic applications.
  • I/O Pins: The PIC16C505-C4/P is equipped with 12 I/O pins, providing flexibility in interfacing with external peripherals and devices.
  • Timers: It includes an 8-bit timer and a watchdog timer, which are essential for time-related operations and system reliability.
  • Operating Voltage: The microcontroller operates within a voltage range of 2.5V to 5.5V, accommodating various power supply configurations.
  • Packaging: This MCU is available in a 14-pin PDIP (Plastic Dual In-line Package), which is ideal for prototyping and easy to handle in various PCB designs.
  • Oscillator: An internal oscillator provides a reliable clock source, reducing the need for external components.

Applications:

The versatility of the PIC16C505-C4/P makes it suitable for a multitude of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Home appliances
  • Security systems
  • Small-scale automation projects

With its robust instruction set, ease of programming, and integration capabilities, the PIC16C505-C4/P from Microchip Technology stands out as a practical solution for designers and hobbyists looking for a reliable microcontroller for their next project. Its compact size, coupled with its extensive features, ensures that it remains a popular choice in the embedded systems market.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess