EN
  • EN
  • DE

PIC16LF819-I/ML

Part No PIC16LF819-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 005258-PIC16LF819-I/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF819-I/ML CAD Model

Description

Microchip Technology's PIC16LF819-I/ML Microcontroller

The PIC16LF819-I/ML is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications in the fields of automotive, industrial, appliances, and consumer electronics. This 8-bit microcontroller is built on Microchip's high-performance RISC architecture, offering a perfect blend of efficiency and speed for complex and time-sensitive operations.

Key Features:

  • Core: The device features a precision 8-bit CMOS microcontroller core with a 14-bit instruction set that provides a balance between low power consumption and high performance.
  • Memory: It comes with 3.5KB of flash memory for program storage, 256 bytes of EEPROM for data storage, and 256 bytes of RAM, ensuring adequate space for your applications.
  • Digital I/O: The PIC16LF819-I/ML is equipped with 16 versatile I/O pins, which can be used for various digital inputs and outputs.
  • Analog-to-Digital Converter: An integrated 10-bit, 5-channel ADC allows the microcontroller to easily interface with analog sensors and devices.
  • Communication Peripherals: It supports serial communication via USART, making it suitable for protocols like RS-232, RS-485, and more.
  • Timers: Multiple timers, including a watchdog timer and an oscillator fail-safe monitor, provide robust timing solutions for various applications.
  • Operating Voltage: The device operates at a low voltage range of 2.0-5.5V, making it ideal for battery-powered and portable devices.
  • Temperature Range: It can operate over an extended temperature range, ensuring reliability and performance under varying environmental conditions.
  • Packaging: The microcontroller is available in a 28-pin QFN package, offering a compact footprint for space-constrained applications.

Applications:

The PIC16LF819-I/ML's rich feature set makes it suitable for a myriad of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Smart sensors
  • Health and medical devices

Whether you are developing a simple control system or a complex interactive device, the PIC16LF819-I/ML from Microchip Technology provides a reliable and efficient solution that can meet your microcontroller needs.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.1730 $69.1730
3+ $56.7579 $170.2737
4+ $54.9838 $219.9352
5+ $53.2109 $266.0545
6+ $51.4368 $308.6208
8+ $46.1157 $368.9256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess