EN
  • EN
  • DE

AT90S120012PU

Part No AT90S120012PU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023544-AT90S120012PU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT90S120012PU CAD Model

Description

The AT90S120012PU is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to offer an optimal balance of performance, power efficiency, and programmability for a wide range of applications. This microcontroller is based on the advanced RISC architecture, which provides the speed and agility needed for complex tasks while maintaining a low power footprint.

Key Features:

  • High-performance RISC CPU: The AT90S120012PU features a Reduced Instruction Set Computing (RISC) architecture that allows for faster processing with fewer cycles per instruction, making it ideal for speed-critical applications.
  • Flash Memory: Equipped with 1KB of in-system programmable Flash memory, this microcontroller offers ample space for application code, which can be updated in the field without requiring external programming devices.
  • SRAM and EEPROM: It comes with 64 bytes of Static Random Access Memory (SRAM) and 64 bytes of Electrically Erasable Programmable Read-Only Memory (EEPROM), providing flexible data storage options.
  • Peripherals: The AT90S120012PU includes a variety of peripherals such as Input/Output ports, an 8-bit timer/counter with PWM capabilities, and an internal oscillator, which help in building complex embedded systems without the need for additional components.
  • Power Efficiency: Designed for power-sensitive applications, this microcontroller offers multiple power-saving modes, including Idle and Power-down modes, to help reduce power consumption when the device is not in active use.
  • Wide Operating Voltage: It operates within a voltage range of 4V to 6V, providing flexibility in different power environments and ensuring compatibility with a broad range of external devices.

Applications:

The AT90S120012PU is well-suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive systems
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices

With its robust feature set and Microchip's commitment to quality, the AT90S120012PU is a reliable choice for developers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Hewlett Packard
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess