EN
  • EN
  • DE

AT90S2323-10SC

Part No AT90S2323-10SC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 8-SOIC
Manufacturer Microchip Technology
Series AVR® 90S
Package Tube
Part Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity SPI
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 3
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 4V ~ 6V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SOIC
Family Name AT90S2323
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912005-AT90S2323-10SC
Ultra Librarian 3D Model Ultra Librarian AT90S2323-10SC CAD Model

Description

Microchip Technology AT90S2323-10SC Microcontroller

The Microchip Technology AT90S2323-10SC is a high-performance, low-power 8-bit AVR RISC-based microcontroller that combines 2KB ISP flash memory, 128B EEPROM, 128B SRAM, 15 general purpose I/O lines, 32 general purpose working registers, a flexible timer/counter with compare modes, internal and external interrupts, a serial programmable USART, a byte-oriented 2-wire serial interface, SPI serial port, a watchdog timer with internal oscillator, and five software selectable power saving modes. The device operates at a frequency of up to 10MHz with a throughput of 10 MIPS at 10 MHz, making it suitable for many embedded control applications.

The ISP (In-System Programmable) flash memory of the AT90S2323-10SC can be programmed while installed in the end application, thereby providing an extremely flexible and convenient way of updating the application firmware. This feature is particularly useful for product updates and bug fixes, reducing the need for costly recalls or service visits.

Microchip's AT90S2323-10SC is packaged in a 20-lead SOIC (Small Outline Integrated Circuit) form, offering a compact footprint for space-constrained applications. Its robust I/O capability allows it to interface with a wide range of sensors, actuators, and other peripheral devices. The microcontroller's low power consumption makes it an excellent choice for battery-operated and portable devices, where power efficiency is crucial.

With its integrated features and capabilities, the AT90S2323-10SC is an ideal solution for a variety of applications, including automation systems, consumer electronics, automotive industries, and IoT (Internet of Things) devices. It provides a cost-effective option for designers looking for a versatile and reliable microcontroller that can meet the demands of complex and power-sensitive applications.

Overall, the AT90S2323-10SC from Microchip Technology is a versatile and powerful microcontroller that offers a balanced combination of performance, power efficiency, and programmability, making it a go-to choice for engineers and developers working on innovative electronic systems.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess