EN
  • EN
  • DE

AT90S2333-8PI

Part No AT90S2333-8PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 28DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 20
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 6 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C
Case / Package 28-PDIP
Win Source Part Number 1019807-AT90S2333-8PI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT90S2333-8PI CAD Model

Description

The AT90S2333-8PI is a high-performance microcontroller from Microchip Technology, designed to offer a perfect balance between power and flexibility for a variety of applications. This 8-bit MCU is based on the AVR RISC architecture, known for its efficient execution of instructions and low-power consumption. The device operates at a frequency of 8MHz, providing a robust platform for embedded systems that require precise timing and control.

Key Features

  • CPU: Advanced RISC Architecture with 32 x 8 General Purpose Working Registers.
  • Memory: 2K bytes of In-System Programmable Flash, 128 bytes EEPROM, 128 bytes SRAM.
  • I/O Pins: 15 Programmable I/O Lines for versatile interfacing.
  • Operating Voltage: 4.0 - 6.0V for robust operation in various environments.
  • Speed: 8MHz clock speed for rapid processing and response times.
  • Timer/Counters: Two 8-bit Timer/Counters with separate prescalers and compare modes.
  • Communication: Serial Programmable USART for flexible data exchange.
  • Interrupts: External and internal interrupts for responsive event handling.
  • Power-saving: Three sleep modes for optimizing power consumption.

Applications

The AT90S2333-8PI is suited for a wide range of applications, including but not limited to industrial control systems, consumer electronics, automotive applications, and smart IoT devices. Its robust feature set and programmability make it an ideal choice for designers looking to create sophisticated and power-efficient products.

Quality and Reliability

Microchip Technology is renowned for their commitment to quality and long-term reliability. The AT90S2333-8PI is built to meet high standards, ensuring consistent performance and stability across its lifespan. Users can trust this microcontroller to be the core of their electronic projects, benefiting from Microchip's support and extensive documentation.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess