EN
  • EN
  • DE

COP8CCE9IMT9

Part No COP8CCE9IMT9
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features COP8 series Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH 48-TSSOP
Manufacturer Texas Instruments
Series COP8™ 8C
Package Tube
Part Status Obsolete
Core Processor COP8
Core Size 8-Bit
Speed 10MHz
Connectivity Microwire/Plus (SPI), UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 39
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name COP8CCE9
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 38
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915676-COP8CCE9IMT9
Ultra Librarian 3D Model Ultra Librarian COP8CCE9IMT9 CAD Model

Description

The Texas Instruments COP8CCE9IMT9 is a robust and versatile 8-bit microcontroller designed for a wide range of applications. This microcontroller is part of the COP8™ Family, which is well-known for its high performance, reliability, and ease of use. The COP8CCE9IMT9 is particularly suitable for industrial control, automotive, and consumer electronics where efficient data processing and control are essential.

Key Features

  • Architecture: The device features an 8-bit memory-mapped architecture that allows for straightforward programming and interfacing, making it a great choice for both beginners and experienced developers.
  • Clock Speed: With a high-speed clock, the COP8CCE9IMT9 can execute instructions rapidly, enhancing the overall system performance and responsiveness.
  • I/O Ports: It comes equipped with multiple general-purpose input/output ports, providing ample connectivity options for peripheral devices and facilitating complex embedded system designs.
  • Memory: The microcontroller includes a generous amount of on-chip memory, including flash memory for program storage and RAM for data processing, ensuring smooth operation in a variety of applications.
  • Power Efficiency: Designed with power efficiency in mind, the COP8CCE9IMT9 is ideal for battery-powered applications, where conserving energy is crucial.
  • Analog Features: It also offers integrated analog features such as Analog-to-Digital Converters (ADCs), which are essential for processing real-world signals in sensor-based systems.

Applications

The versatility of the COP8CCE9IMT9 makes it well-suited for a broad range of applications. It is commonly used in:

  • Automotive systems for engine control and diagnostics.
  • Industrial automation for process control and monitoring.
  • Consumer electronics, including home appliances and entertainment systems.
  • Instrumentation and test equipment.

Overall, the Texas Instruments COP8CCE9IMT9 is a powerful and reliable microcontroller that offers a balance of performance, power efficiency, and feature set, making it an excellent choice for engineers and designers looking to develop sophisticated embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess