EN
  • EN
  • DE

SPC5674FF3MVR3R

Part No SPC5674FF3MVR3R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit e200z7 RISC 4MB Flash 1.2V/3.3V/5V Automotive 416-Pin TEBGA T/R / IC MCU 32BIT 4MB FLASH 416PBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Core Processor e200z7
Data Bus Width 32-Bit
Speed 264MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM
The number of I/O 32
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
Date RAM Size 256K x 8
Supply Voltage 1.08V ~ 5.25V
Data Converters A/D 64x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Family Part Number SPC5674
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 716376-SPC5674FF3MVR3R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SPC5674F
Introduction Date July 29, 2011
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SPC5674FF3MVR3R CAD Model

Description

Introducing the SPC5674FF3MVR3R Microcontroller from NXP

The SPC5674FF3MVR3R is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This powerful MCU is part of NXP's MPC5xxx/SPC5xxx family of 32-bit microcontrollers that are engineered to meet the high-performance requirements of automotive and industrial applications.

At the heart of the SPC5674FF3MVR3R is a 32-bit Power Architecture® core that operates at a frequency of up to 180 MHz. This robust core is complemented by a rich set of features that enhance its functionality and reliability in complex control systems. With its advanced architecture, this microcontroller is tailored for applications that demand high-speed processing and real-time performance.

Main Features of the SPC5674FF3MVR3R:

  • High-Performance Computing: The Power Architecture® core is designed for efficient computation and can handle complex algorithms required in modern control systems.
  • Memory: Equipped with 2 MB of flash memory and 192 KB of RAM, the SPC5674FF3MVR3R provides ample space for application code and data storage.
  • Connectivity: With multiple communication interfaces such as CAN, LIN, and Ethernet, this MCU offers versatile connectivity options for various automotive and industrial networks.
  • Robust I/O Capabilities: The availability of numerous digital and analog inputs and outputs enables the MCU to interface with sensors, actuators, and other peripherals.
  • Enhanced Safety Features: Safety-critical applications benefit from the MCU's built-in safety features, including a Memory Protection Unit (MPU) and Error Correction Code (ECC) on both flash and RAM, which ensure data integrity and reliable operation.
  • Advanced Timers: The inclusion of sophisticated timing systems, such as Motor Control and General Purpose timers, supports precise control over motor functions and timing-sensitive tasks.

Designed with the automotive industry in mind, the SPC5674FF3MVR3R is ideal for powertrain applications, including engine management systems and transmission control units. Its robust design also makes it suitable for industrial automation, where precision and reliability are paramount.

NXP's commitment to quality ensures that the SPC5674FF3MVR3R MCU meets the stringent standards required for automotive-grade components. Developers can leverage this high-performance MCU to create sophisticated systems that enhance the safety, efficiency, and performance of automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess