EN
  • EN
  • DE

AT90S4414-4AI

Part No AT90S4414-4AI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 44TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® 90S
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 4MHz
Connectivity SPI, UART/USART
Peripherals PWM, WDT
Number of I/O 32
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number AT90S4414
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566213-AT90S4414-4AI
Ultra Librarian 3D Model Ultra Librarian AT90S4414-4AI CAD Model

Description

The Microchip Technology AT90S4414-4AI is a powerful and versatile 8-bit microcontroller that serves as an integral component in a wide range of embedded systems. Designed to operate at a clock speed of 4 MHz, this MCU is part of the AVR family, known for its advanced RISC architecture. This particular model is favored for its efficient processing capabilities, low power consumption, and the reliability that Microchip Technology consistently delivers.

Key Features

  • Core: The AT90S4414-4AI boasts an advanced RISC architecture, enabling fast and efficient processing with a wide instruction set that optimizes the use of program memory.
  • Memory: It comes equipped with 4KB of in-system self-programmable Flash, providing ample space for application code. Additionally, it includes 256 bytes of EEPROM and 256 bytes of internal SRAM, facilitating robust data storage and manipulation.
  • Speed: With a maximum clock frequency of 4 MHz, this microcontroller performs operations swiftly, making it suitable for time-sensitive applications.
  • I/O Pins: The device features 32 programmable I/O lines, which are versatile and can be used for interfacing with a variety of peripherals and sensors.
  • Operating Voltage: The operating voltage range of 4.0V to 6.0V allows for flexibility in power supply design, ensuring compatibility with various system configurations.
  • Temperature Range: It operates within an industrial temperature range of -40°C to 85°C, making it robust for demanding environments.

Applications

The AT90S4414-4AI is ideal for applications that require a balance between power efficiency and processing capability. Common uses include industrial control systems, automotive applications, home automation, and IoT devices. Its robust feature set also makes it suitable for prototyping and educational purposes, where versatility and reliability are paramount.

Support and Resources

Microchip Technology provides extensive support for the AT90S4414-4AI, including comprehensive datasheets, application notes, and programming tools. Developers can also access a wealth of resources through Microchip’s online community and technical support services to streamline the development process.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess