EN
  • EN
  • DE

AT90S4414-4PC

Part No AT90S4414-4PC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 40DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 32
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 40-PDIP
Win Source Part Number 1019810-AT90S4414-4PC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT90S4414-4PC CAD Model

Description

The AT90S4414-4PC is a high-performance, low-power 8-bit microcontroller from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is based on the AVR enhanced RISC architecture, which enables the execution of most instructions in a single clock cycle. The AT90S4414-4PC operates at a maximum frequency of 4MHz, making it suitable for a variety of applications that require efficient processing and low power consumption.

Key Features:

  • Advanced RISC Architecture: The AVR core combines rich instruction set with 32 general-purpose working registers, all of which can directly access the Arithmetic Logic Unit (ALU), allowing two independent registers to be accessed in a single instruction executed in one clock cycle.
  • High Endurance Non-volatile Memory Segments: The AT90S4414-4PC comes equipped with 4K bytes of in-system self-programmable Flash, 256 bytes of EEPROM, and 256 bytes of internal SRAM. This ensures ample space for complex programs and data storage, with high endurance for write/erase cycles.
  • Peripheral Features: Includes two 8-bit timer/counters with separate prescalers, a 10-bit analog-to-digital converter, and two software-selectable power-saving modes. These features enable the microcontroller to handle complex tasks while maintaining power efficiency.
  • Special Microcontroller Features: Power-on Reset and Programmable Brown-out Detection, an internal calibrated RC oscillator, External and Internal Interrupt Sources, and a five-vector two-level interrupt architecture to manage multiple interrupt sources.
  • I/O and Packages: Offers up to 32 programmable I/O lines and is available in a 40-pin PDIP (Plastic Dual In-line Package), providing flexibility in connecting with other components and ease of insertion into various types of circuit boards.

Applications:

The AT90S4414-4PC microcontroller is versatile and can be used in a variety of applications, including but not limited to: automotive systems, industrial control systems, smart sensors, battery management, home automation, and personal health monitoring devices. Its robust feature set and power efficiency make it an excellent choice for designers looking to optimize their embedded systems.

Overall, the AT90S4414-4PC from Microchip Technology offers a balanced combination of performance, power efficiency, and storage capacity, making it well-suited for sophisticated embedded system applications that require a compact and reliable microcontroller.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess