EN
  • EN
  • DE

ATSAML22J18A-MUT

Part No ATSAML22J18A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 32MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
Manufacturer Microchip Technology
Series SAM L22J
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 50
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.63V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name ATSAML22
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATSAML22J18A-MUTDKR, ATSAML22J18A-MUTDKR, 1611-ATSAML22J18A-MUTTR-ND, ATSAML22J18A-MUTTR, 1611-ATSAML22J18A-MUTTR, 1611-ATSAML22J18A-MUTDKRINACTIVE, 1611-ATSAML22J18A-MUTTRINACTIVE, ATSAML22J18A-MUTCT, 1611-ATSAML22J18A-MUTCT, 1611-ATSAML22J18A-MUTDKR-ND
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862541-ATSAML22J18A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAML22J18A-MUT CAD Model

Description

Microchip Technology ATSAML22J18A-MUT Microcontroller

The ATSAML22J18A-MUT is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is based on the powerful ARM® Cortex®-M0+ processor, which operates at a maximum frequency of 32MHz, providing a balance between efficiency and processing capability.

Equipped with 256KB of flash memory and 32KB of SRAM, the ATSAML22J18A-MUT offers ample storage for application code and data. This generous memory provision allows developers to implement complex algorithms and functions without worrying about space constraints. Additionally, it features 2KB of Read-While-Write (RWW) EEPROM, which is ideal for storing non-volatile data that must be preserved across power cycles.

This microcontroller boasts a variety of peripherals that enhance its versatility in various applications. It includes multiple communication interfaces such as I2C, SPI, and USART, enabling the device to interface with other ICs, sensors, and actuaries. Moreover, it comes with a Full-Speed USB interface, supporting device and host functionality, which is crucial for applications requiring connectivity with computers and other USB-enabled devices.

The ATSAML22J18A-MUT also offers robust security features, including a True Random Number Generator (TRNG), which is essential for cryptographic operations. Its Peripheral Touch Controller (PTC) supports capacitive touch functionality, allowing for the creation of intuitive user interfaces with touch buttons, sliders, and wheels.

With its 64-pin package, this microcontroller is suitable for space-constrained applications while still providing enough I/O pins for interfacing with external components. Its wide operating voltage range of 1.62V to 3.63V allows for flexibility in power supply design, making it suitable for battery-powered and portable devices. The ATSAML22J18A-MUT is also characterized by its power-saving features, including idle and standby sleep modes, which are critical for extending battery life in power-sensitive applications.

In summary, the ATSAML22J18A-MUT from Microchip Technology is a feature-rich microcontroller that combines performance, memory, and functionality, making it an excellent choice for a wide range of applications in the industrial, consumer, and automotive sectors.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1373 $64.5492
8+ $13.2408 $105.9264
12+ $12.8271 $153.9252
17+ $12.4133 $211.0261
21+ $11.9995 $251.9895
28+ $10.7582 $301.2296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess