EN
  • EN
  • DE

AT90SC6464C-AL

Part No AT90SC6464C-AL
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Integrated Circuit AT90SC6464/LQFP/AT90SC6464C/AL ATMEL RoHS LQFP44
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976397-AT90SC6464C-AL
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT90SC6464C-AL CAD Model

Description

Microchip Technology's AT90SC6464C-AL Secure Microcontroller

The AT90SC6464C-AL is a cutting-edge secure microcontroller produced by Microchip Technology, designed to meet the rigorous security requirements of high-end applications in the fields of mobile communications, banking, and identity verification. This powerful chip is part of Microchip's AT90 series, renowned for their robust security features and versatile performance capabilities.

Key Features:

  • Advanced Security: The AT90SC6464C-AL is equipped with a variety of security features, including a hardware random number generator, a DES/Triple-DES engine, and an AES (Advanced Encryption Standard) accelerator. These features ensure the secure handling and storage of sensitive data, making it ideal for applications like smart cards and secure access systems.
  • High Performance: With a high-density 64K bytes of EEPROM, 64K bytes of ROM, and 64K bytes of RAM, this microcontroller is capable of handling complex algorithms and processes. Its powerful processing capabilities are well-suited for fast and efficient data management.
  • Low Power Consumption: Designed with power efficiency in mind, the AT90SC6464C-AL operates at low power, making it suitable for portable and battery-powered devices where power conservation is crucial.
  • Flexible Interface Options: The microcontroller supports multiple communication interfaces, including ISO 7816, SPI, and I2C protocols. This versatility allows for easy integration into a wide range of system architectures.
  • Robust Package: The AT90SC6464C-AL comes in a secure and reliable VQFN (Very Thin Quad Flat Non-leaded) package, which is known for its small footprint and high resilience to physical tampering.

Applications:

The AT90SC6464C-AL is particularly well-suited for applications that require stringent security measures, such as:

  • Smart cards for banking and financial transactions
  • Secure identification and access control systems
  • Mobile telecommunications
  • Government and corporate security

Microchip Technology's commitment to security, combined with the AT90SC6464C-AL's advanced capabilities, make this secure microcontroller a top choice for developers looking to incorporate a reliable and secure processing unit into their designs.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess