EN
  • EN
  • DE
  • IT

AT90USB1286-AUR

Part No AT90USB1286-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP / AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® 90USB
Package Tape & Reel
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I²C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 48
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number AT90USB1286
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1353233-AT90USB1286-AUR
Ultra Librarian 3D Model Ultra Librarian AT90USB1286-AUR CAD Model

Description

Product Overview: AT90USB1286-AUR by Microchip Technology

The AT90USB1286-AUR is a powerful microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to offer a versatile and efficient solution for advanced embedded systems. This component is part of Microchip's AT90 series, which is known for its high performance and integration of extensive features to cater to a wide array of applications.

Key Features:

  • Advanced RISC Architecture: The AT90USB1286-AUR operates on a high-performance, low-power AVR® 8-bit microcontroller, which utilizes an Advanced RISC Architecture with 135 powerful instructions – most of which can be executed in a single clock cycle.
  • Ample Memory: It boasts a substantial memory capacity, featuring 128KB of in-system self-programmable flash, 8KB of RAM, and 4KB of EEPROM. This allows for a robust storage solution for complex programs and data management.
  • USB Connectivity: With native full-speed USB 2.0 support, this MCU can easily connect to a computer or other USB host, providing a convenient interface for data transfer and device programming.
  • Comprehensive Peripheral Set: The device includes a variety of peripherals such as a JTAG interface for on-chip-debug, two 8-bit timer/counters, two 16-bit timer/counters, a PWM, and six PWM channels, making it highly adaptable for complex tasks.
  • Low Power Consumption: It is designed for power-sensitive applications, offering multiple power-saving modes to ensure optimal energy efficiency.

Applications:

The AT90USB1286-AUR is ideal for a wide range of applications, including but not limited to:

  • USB interface peripherals
  • Consumer electronics
  • Handheld battery-powered devices
  • Embedded controllers
  • Automotive systems

Package and Quality:

This MCU is available in a 64-TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. The AT90USB1286-AUR is also characterized by its industrial-grade quality, providing reliable performance in a wide temperature range and demanding environments.

With its robust feature set and Microchip's commitment to quality, the AT90USB1286-AUR stands as an excellent choice for developers looking to leverage a high-performance MCU with advanced USB capabilities.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2338 $54.7014
7+ $14.9610 $104.7270
11+ $14.4935 $159.4285
15+ $14.0260 $210.3900
19+ $13.5584 $257.6096
25+ $12.1558 $303.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess