EN
  • EN
  • DE

AT91SAM7X128C-AUR

Part No AT91SAM7X128C-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 128KB FLSH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM7® series Microcontroller IC 16/32-Bit 55MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Manufacturer Microchip Technology
Series SAM7X
Package Reel - TR
Core Processor ARM7®
Core Size 16/32-Bit
Speed 55MHz
Connectivity CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 62
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.65V ~ 1.95V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name AT91SAM7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-AT91SAM7X128C-AURTRINACTIVE, 1611-AT91SAM7X128C-AURTR, AT91SAM7X128C-AURTR, 1611-AT91SAM7X128C-AURDKRINACTIVE, 1611-AT91SAM7X128C-AURTR-ND, AT91SAM7X128CAUR, 1611-AT91SAM7X128C-AURCT-ND, AT91SAM7X128C-AURDKR, 1611-AT91SAM7X128C-AURCT, 1611-AT91SAM7X128C-AURDKR, AT91SAM7X128C-AURCT, 1611-AT91SAM7X128C-AURCTINACTIVE, 1611-AT91SAM7X128C-AURDKR-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862212-AT91SAM7X128C-AUR
Ultra Librarian 3D Model Ultra Librarian AT91SAM7X128C-AUR CAD Model

Description

Microchip Technology AT91SAM7X128C-AUR

The AT91SAM7X128C-AUR is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This powerful MCU is based on a 32-bit ARM7TDMI RISC processor, enabling it to handle complex tasks with efficiency and speed. The device is particularly well-suited for networking and connectivity solutions, thanks to its integrated Ethernet MAC and dual CAN controllers.

With a maximum operating frequency of 55 MHz, the AT91SAM7X128C-AUR provides a balance between power consumption and processing capability. It features 128KB of high-speed flash memory and 32KB of SRAM, offering ample space for application code and data storage. The flash memory comes with a lock bit protection mechanism, ensuring the security of the code.

Connectivity is a strong suit of this microcontroller, as it includes a full-speed USB 2.0 device port, along with USARTs, SPI, and I2C interfaces for communication with peripherals. The device also supports a wide range of external devices through its general-purpose input/output (GPIO) lines, which can be programmed with internal pull-up resistors and glitch filters for improved signal integrity.

The AT91SAM7X128C-AUR is designed with robustness in mind, featuring a brownout detector and a watchdog timer to ensure reliable operation under adverse conditions. Additionally, it offers a range of power-saving modes, allowing designers to balance performance with power efficiency in their applications.

For development and debugging, the AT91SAM7X128C-AUR includes a JTAG interface, providing access to on-chip debug features. This capability simplifies the development process and helps reduce time-to-market for products built around this MCU.

Supplied in a LQFP-64 package, the AT91SAM7X128C-AUR is a versatile solution for developers looking to create advanced, network-connected devices across sectors such as industrial control, home automation, and IoT. Microchip's commitment to long-term availability and support ensures that this microcontroller will be a reliable component of any embedded system design for years to come.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3455 $51.7275
12+ $8.4886 $101.8632
19+ $8.2233 $156.2427
26+ $7.9581 $206.9106
33+ $7.6928 $253.8624
44+ $6.8970 $303.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess