EN
  • EN
  • DE

AT93C66-10PI

Part No AT93C66-10PI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8, 256 x 16
Memory Interface 3-Wire Serial
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 10ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 93C66
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 848749-AT93C66-10PI
Ultra Librarian 3D Model Ultra Librarian AT93C66-10PI CAD Model

Description

Microchip Technology's AT93C66-10PI EEPROM

The AT93C66-10PI is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular EEPROM offers a robust storage solution for applications that require data retention without power, and it is designed for optimal performance in a wide range of industrial, automotive, and consumer electronics.

Key Features:

  • Memory Size: The AT93C66-10PI offers 4K (4,096 bits) of memory, organized as 256 x 16-bit or 512 x 8-bit, providing flexibility for storing configuration data, calibration constants, and device identifiers.
  • Operating Voltage: It operates at a voltage range of 2.7V to 5.5V, making it suitable for various low-power and standard applications.
  • Speed: The device boasts a fast write cycle time of 5 ms, ensuring quick data storage and efficient performance in systems where write operation speed is critical.
  • Temperature Range: This EEPROM can reliably operate in a wide temperature range from -40°C to +85°C, catering to demanding environmental conditions.
  • Interface: The AT93C66-10PI communicates via a simple three-wire serial interface, which is compatible with the SPI protocol, ensuring easy integration with most microcontrollers.
  • Endurance: It offers a write endurance of 1 million write cycles, and a data retention period of 100 years, providing reliable storage over the product's lifetime.
  • Packaging: The device comes in a PDIP (Plastic Dual In-line Package) form, with 8 pins, which is widely used and easy to handle for PCB designs.

Applications:

The AT93C66-10PI is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Automotive systems
  • Portable consumer devices
  • Medical devices
  • Smart cards

Its reliability, ease of integration, and manufacturer backing make the AT93C66-10PI from Microchip Technology an excellent choice for designers and engineers looking for a non-volatile memory solution that they can trust to perform consistently across a range of challenging conditions and applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess