EN
  • EN
  • DE

AT93C66AY6-10YH-1.8-T

Part No AT93C66AY6-10YH-1.8-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT 2MHZ 8MINIMAP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8, 256 x 16)
Max Frequency 2MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-Mini Map (2x3)
Win Source Part Number 1019897-AT93C66AY6-10YH-1.8-T
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, RF Communications, Communications & Networking, Wireless, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian AT93C66AY6-10YH-1.8-T CAD Model

Description

The AT93C66AY6-10YH-1.8-T is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed for storing data that must be preserved during power-down events. This device is particularly suitable for a wide range of applications, including but not limited to, industrial, automotive, and consumer electronics where reliable and non-volatile storage is paramount.

Key Features:

  • Memory Size: The device comes with a 4K-bit (512 x 8 or 256 x 16) memory size, providing ample space for configuration parameters, calibration data, or small application storage.
  • Data Retention: It boasts a long data retention capability, with a typical data retention period of 100 years, ensuring data persistence over extended periods.
  • Write Endurance: The AT93C66AY6-10YH-1.8-T offers a high write endurance of 1,000,000 write cycles, making it highly reliable for applications that require frequent data updates.
  • Operating Voltage: This component operates at a low voltage range of 1.8V to 5.5V, making it compatible with various low-power designs and battery-operated systems.
  • Operating Temperature: It is capable of operating over an industrial temperature range of -40°C to +85°C, ensuring functionality under extreme conditions.
  • Access Time: The device provides a fast access time of 10 microseconds, allowing for quick data retrieval which is crucial for time-sensitive applications.
  • Interface: It features a simple 3-wire serial interface that facilitates easy integration into existing designs without the need for complex connections.
  • Packaging: The EEPROM is available in a compact TSSOP-8 package, making it suitable for space-constrained applications.
  • Lead-Free: The product is completely lead-free and RoHS compliant, adhering to environmental standards and regulations.

The AT93C66AY6-10YH-1.8-T from Microchip Technology is a robust and reliable non-volatile memory solution that provides secure data storage with the added benefit of low-power operation and a small form factor. Its durability and ease of integration make it an ideal choice for designers and engineers looking to enhance their systems with a dependable memory component.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess