EN
  • EN
  • DE

AT93C66B-MEHM-T

Part No AT93C66B-MEHM-T
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 4KBIT 3-WIRE 8XDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 256 x 16, 512 x 8
Memory Interface 3-Wire Serial
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-XFDFN
Supplier Device Package 8-XDFN (1.8x2.2)
Base Product Number AT93C66B
Standard Package 3,000 pcs
ECCN OBSOLETE
Win Source Part Number 862219-AT93C66B-MEHM-T
Ultra Librarian 3D Model Ultra Librarian AT93C66B-MEHM-T CAD Model

Description

Microchip Technology AT93C66B-MEHM-T EEPROM

The AT93C66B-MEHM-T is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from the renowned manufacturer Microchip Technology. It offers a reliable storage solution for a wide range of applications that require non-volatile memory. With a storage capacity of 4K (4,096 bits), the AT93C66B-MEHM-T is organized as 256 x 16-bit, making it ideal for storing configuration settings, calibration data, and other application-specific information.

This particular EEPROM operates in the standard industrial temperature range of -40°C to +85°C, ensuring robust performance in harsh environments. The device utilizes a simple serial interface for communication, which includes both the SPI (Serial Peripheral Interface) and Microwire protocols, offering versatility in system design. Moreover, the AT93C66B-MEHM-T is available in a compact 8-lead SOIC package, which is both space-saving and suitable for automated assembly processes.

One of the key features of the AT93C66B-MEHM-T is its low-power consumption, making it an excellent choice for power-sensitive applications. It also supports a wide voltage range, typically from 2.5V to 5.5V, providing flexibility in various power supply conditions. The device offers a fast write cycle time of 5 ms, allowing for quick updates to stored data, and a self-timed write cycle with auto-clear, simplifying application code and reducing the overhead on the host processor.

The AT93C66B-MEHM-T is designed with reliability in mind, featuring a write endurance of one million write cycles and a data retention period of 100 years. This ensures that data is preserved over extensive periods, even under frequent write operations. Additionally, the EEPROM supports a write protect feature, which can be used to prevent accidental data overwrites and provide an extra layer of data security.

In summary, the AT93C66B-MEHM-T from Microchip Technology is a versatile, reliable, and efficient EEPROM solution that meets the needs of a variety of applications, from industrial control systems to consumer electronics. Its robust feature set and compatibility with popular serial communication protocols make it a go-to choice for designers seeking a non-volatile memory component.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1760 $64.3520
5+ $26.4010 $132.0050
7+ $25.5752 $179.0264
10+ $24.7505 $247.5050
13+ $23.9258 $311.0354
17+ $21.4507 $364.6619
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess