EN
  • EN
  • DE

AT93C86A-10SQ-2.7

Part No AT93C86A-10SQ-2.7
Manufacturer Microchip Technology
Catalog Unclassified
Description 2MHZ, AUTO GRADE, 8-SOIC-N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Microchip Technology
Series *
Package Bulk
Product Status Discontinued
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 566331-AT93C86A-10SQ-2.7
Ultra Librarian 3D Model Ultra Librarian AT93C86A-10SQ-2.7 CAD Model

Description

Microchip Technology's AT93C86A-10SQ-2.7 EEPROM

The AT93C86A-10SQ-2.7 is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the reputable Microchip Technology. This memory chip features a 16Kbit capacity, providing ample space for non-volatile storage of configuration settings, calibration data, or small application code in a variety of electronic systems.

Designed for optimal efficiency, the AT93C86A-10SQ-2.7 operates on a low voltage range of 2.7V to 5.5V, making it an excellent choice for battery-operated and portable devices where power conservation is crucial. Its endurance and data retention are engineered to meet the demands of applications requiring frequent memory updates, ensuring reliable performance over an extended period.

With a compact SOP (Small Outline Package) form factor, this EEPROM is a surface-mountable device, suitable for space-constrained PCBs (Printed Circuit Boards). The 8-pin configuration of the chip is designed for easy integration into existing designs, providing a straightforward solution for system designers and engineers looking to incorporate non-volatile memory into their projects.

The AT93C86A-10SQ-2.7 supports SPI (Serial Peripheral Interface) bus communication, allowing for simple and rapid data transfer with microcontrollers and other digital systems. The device's 10 MHz clock rate enables swift read and write operations, contributing to the overall system efficiency and responsiveness.

Microchip Technology's commitment to quality is evident in the AT93C86A-10SQ-2.7, with features such as write protection mechanisms to prevent accidental data alteration and industrial temperature range support, ensuring operation in harsh environments. This makes the EEPROM particularly suitable for industrial, automotive, and telecommunications applications where reliability and durability are paramount.

In summary, the AT93C86A-10SQ-2.7 from Microchip Technology is a versatile and reliable EEPROM solution that offers a perfect blend of capacity, power efficiency, and robustness, making it an ideal choice for designers looking to enhance their electronic systems with dependable non-volatile memory.

You May Also Be Interested in

Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3208 $59.4360
110+ $1.0838 $119.2180
170+ $1.0499 $178.4830
230+ $1.0161 $233.7030
295+ $0.9821 $289.7195
395+ $0.8806 $347.8370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess