EN
  • EN
  • DE

AT97SC3203X4T10

Part No AT97SC3203X4T10
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986604-AT97SC3203X4T10
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT97SC3203X4T10 CAD Model

Description

The AT97SC3203X4T10 is a cutting-edge cryptographic module developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to provide robust security features for embedded systems, making it an ideal choice for applications that require stringent data protection and authentication services.

Key Features

  • Advanced Security: The AT97SC3203X4T10 boasts a Trusted Platform Module (TPM) compliant with the TCG TPM 2.0 standard. This ensures a high level of trust for platform integrity, remote attestation, and cryptographic services.
  • High-Performance Cryptography: Equipped with cryptographic algorithms such as RSA, SHA-1, SHA-256, and AES, the device is capable of performing secure hashing, digital signing, and data encryption/decryption tasks efficiently.
  • Flexible Integration: The module's SPI interface facilitates seamless integration with a wide range of host processors and microcontrollers, allowing for versatile use across various embedded systems.
  • Secure Storage: It provides secure storage for encryption keys, certificates, and other sensitive data, which is essential for maintaining the confidentiality and integrity of the information.
  • Endorsement Key: The device comes with a unique Endorsement Key (EK) that serves as a secure identity for each module, enabling secure device authentication.
  • Low Power Consumption: Designed for energy efficiency, the AT97SC3203X4T10 is suitable for battery-powered devices where power consumption is a critical factor.

Applications

The AT97SC3203X4T10 is versatile and can be employed in a variety of sectors, such as:

  • Internet of Things (IoT) devices
  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Networking equipment
  • Medical devices requiring data security

In conclusion, the AT97SC3203X4T10 from Microchip Technology is a robust and reliable choice for developers and manufacturers looking to enhance the security posture of their embedded systems. Its comprehensive feature set and compliance with industry standards make it a top contender in the realm of cryptographic modules.

You May Also Be Interested in

Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Bel Fuse Inc.
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess