EN
  • EN
  • DE

AT97SC3205-X3A12-20

Part No AT97SC3205-X3A12-20
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CRYPTO TPM 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Microchip Technology
Package Reel - TR
Core Processor AVR
Number of I/O 4
Program Memory Type EEPROM
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name AT97SC3205
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number AT97SC3205-X3A12-20-ND, AT97SC3205-X3A12-20CT, AT97SC3205-X3A12-20TR, AT97SC3205-X3A12-20DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912018-AT97SC3205-X3A12-20
Ultra Librarian 3D Model Ultra Librarian AT97SC3205-X3A12-20 CAD Model

Description

The AT97SC3205-X3A12-20 is a robust security module from Microchip Technology, designed to enhance the security features of various embedded systems. This product is part of Microchip's extensive portfolio of secure elements, offering a comprehensive solution to protect sensitive data and ensure secure communication in an increasingly connected world.

Key Features

  • Advanced Security: The device incorporates a range of security features, including secure boot, secure firmware update, and key storage, to protect against unauthorized access and tampering.
  • Trusted Platform Module (TPM): As a TPM 1.2 compliant module, it provides hardware-based security functions that are essential for establishing a secure computing environment.
  • High-Performance: The module is capable of performing cryptographic operations efficiently, including RSA and SHA-1 algorithms, ensuring fast and secure data processing.
  • Flexible Integration: With its SPI interface, the AT97SC3205-X3A12-20 is easily integrated into a variety of system architectures, making it suitable for a wide range of applications.
  • Low Power Consumption: Designed for energy-sensitive applications, it operates with minimal power, reducing the overall energy footprint of the system.

Applications

The AT97SC3205-X3A12-20 is versatile and can be utilized across numerous industries and applications. It is particularly well-suited for:

  • Embedded Systems Security
  • IoT Devices
  • Industrial Control Systems
  • Consumer Electronics
  • Networking Equipment
  • Automotive Electronics

Product Specifications

Parameter Value Part Number AT97SC3205-X3A12-20 Compliance TPM 1.2 Interface SPI Supply Voltage 3.3V ± 0.3V Temperature Range -20°C to +85°C

As a product of Microchip Technology, the AT97SC3205-X3A12-20 is backed by the company's commitment to quality and support, ensuring that customers receive a reliable and high-performance security solution for their critical applications.

You May Also Be Interested in

STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Lowest to $11.1026
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Ricoh
Lowest to $5.6306
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Ricoh
Need more? Email Us
Ricoh
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess