EN
  • EN
  • DE

PCA8576FUG/2DA/QKP

Part No PCA8576FUG/2DA/QKP
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DRIVER AUTO 40X4 UNCASED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Display Type LCD
Configuration 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Interface I2C
Digits or Characters 10 Characters, 20 Characters, 160 Elements
Supply Current 2.7μA
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package Die
Supplier Device Package Die
Family Part Number PCA8576
Manufacturer Pack Quantity 8,640
MSL Level Not Applicable
Win Source Part Number 733311-PCA8576FUG/2DA/QKP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA8576FUG/2DA/QKP CAD Model

Description

The PCA8576FUG/2DA/QKP is a state-of-the-art LCD driver component manufactured by NXP Semiconductors. This highly integrated device is specifically designed to meet the needs of modern, multiplexed LCD applications, offering a versatile and efficient solution for driving liquid crystal displays.

Key Features

  • Compatibility: The PCA8576FUG/2DA/QKP is compatible with a wide range of LCD panels, making it a flexible choice for various applications.
  • Display Support: It supports extended graphics and text display capabilities, allowing for high-quality visual output on LCD screens.
  • Interface: The device features an I²C-bus interface with a maximum clock frequency of 400 kHz, which facilitates easy communication with microcontrollers and other digital components.
  • Segment Drivers: It can drive up to 40 LCD segments, providing ample capacity for complex display requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the PCA8576FUG/2DA/QKP ensures minimal power usage, making it ideal for battery-powered devices.
  • Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, accommodating various power supply levels.
  • Package: This LCD driver comes in a compact QFP package, which is suitable for space-constrained applications.

Applications

The versatility of the PCA8576FUG/2DA/QKP makes it an excellent choice for a multitude of applications. It is commonly used in automotive dashboards, industrial control interfaces, home appliances, medical equipment, and any other systems requiring reliable, high-quality LCD displays.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the PCA8576FUG/2DA/QKP is no exception. It is built to meet the stringent requirements of industrial and automotive-grade components, ensuring long-term reliability and performance under various environmental conditions.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess