EN
  • EN
  • DE

AT97SC3205T-X3A14-10

Part No AT97SC3205T-X3A14-10
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CRYPTO TPM TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Core Processor AVR
Number of I/O 4
Program Memory Type EEPROM
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name AT97SC3205T
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912017-AT97SC3205T-X3A14-10
Ultra Librarian 3D Model Ultra Librarian AT97SC3205T-X3A14-10 CAD Model

Description

The Microchip Technology AT97SC3205T-X3A14-10 is a robust, feature-rich security module designed to provide a high level of hardware-based security for embedded systems. This Trusted Platform Module (TPM) is compliant with the Trusted Computing Group (TCG) specifications for TPM 1.2, ensuring that it meets the industry standards for secure computing.

Key Features

  • Hardware-based Security: The AT97SC3205T-X3A14-10 offers a dedicated microcontroller designed to secure hardware through integrated cryptographic keys, providing a more secure alternative to software-based security.
  • High Performance: This TPM is capable of handling sophisticated cryptographic operations, including RSA encryption/decryption, SHA-1 hashing, and random number generation, ensuring swift and efficient security processes.
  • Secure Storage: With the ability to securely store keys, certificates, and other critical security credentials, the AT97SC3205T-X3A14-10 prevents unauthorized access and tampering of sensitive data.
  • Enhanced Authentication: The module supports enhanced authentication protocols, which are crucial for secure system access and user verification.
  • Platform Integrity: It plays a pivotal role in the integrity measurement and attestation of the host system, ensuring that the platform remains trustworthy and unaltered by malware or other unauthorized changes.
  • Easy Integration: The TPM is designed for easy integration into various system architectures, making it a versatile choice for a wide range of applications.

Applications

The AT97SC3205T-X3A14-10 is ideal for use in a variety of applications that require robust security measures. These include enterprise systems, banking and financial systems, IoT devices, and industrial control systems where protecting sensitive information and ensuring system integrity are paramount.

Reliability and Trust

With Microchip Technology's reputation for quality and reliability, the AT97SC3205T-X3A14-10 TPM is a trusted component for developers looking to enhance the security of their systems. It provides peace of mind through its compliance with TCG specifications and its ability to safeguard against a wide range of security threats.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $1.0095
Ricoh
Lowest to $23.3784
Ricoh
Lowest to $1.6979
Ricoh
Need more? Email Us
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Ricoh
Lowest to $8.1612
Ricoh
Lowest to $13.5909

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8611 $57.9165
37+ $3.1681 $117.2197
57+ $3.0690 $174.9330
78+ $2.9700 $231.6600
101+ $2.8710 $289.9710
135+ $2.5740 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess