Microchip Technology's ATA6566-GBQW0
The ATA6566-GBQW0 is a cutting-edge CAN (Controller Area Network) transceiver from Microchip Technology, designed to facilitate reliable communication in automotive and industrial applications. This high-performance device conforms to the ISO 11898-2:2016 standard and offers a broad range of features that enhance its functionality in various environments.
Key Features:
- Data Transmission: The ATA6566-GBQW0 supports CAN FD (Flexible Data-rate) for data transmission rates up to 5 Mbps, enabling faster and more efficient communication.
- Error Handling: With advanced error handling capabilities, it ensures robust performance and minimizes data packet loss.
- Low Power Mode: The device includes a low-power mode which significantly reduces current consumption when the network is idle, making it ideal for power-sensitive applications.
- Thermal Protection: It is equipped with thermal protection to prevent overheating, ensuring long-term reliability.
- Wide Operating Voltage: Its operating voltage range of 4.5V to 5.5V offers flexibility in various system designs.
Applications:
The ATA6566-GBQW0 is suitable for a wide array of applications, including:
- Automotive networks
- Industrial automation systems
- Building automation
- Heavy machinery control
Quality and Reliability:
Microchip Technology is known for its commitment to quality, and the ATA6566-GBQW0 is no exception. It is built to meet the high standards required for automotive and industrial environments, ensuring both durability and dependability.
Technical Specifications:
Parameter
Value
Standards Compliance
ISO 11898-2:2016
Data Rates
Up to 5 Mbps
Operating Voltage
4.5V to 5.5V
Package
8-pin SOIC
In conclusion, the ATA6566-GBQW0 from Microchip Technology is a robust and versatile CAN transceiver that is designed to meet the stringent requirements of advanced communication networks. Its comprehensive feature set and reliable performance make it a top choice for designers and engineers looking to implement efficient CAN-based systems.