EN
  • EN
  • DE

ATA6662-EK

Part No ATA6662-EK
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION FOR ATA6662 / ATA6662 LIN Transceiver Development Kit Automotive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose Interface, LIN
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ATA6662
Primary Attributes LIN Transceiver, LIN 2.0, SAEJ2602-2
Supplied Contents Board(s)
Win Source Part Number 769139-ATA6662-EK
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name ATA6662
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ATA6662-EK CAD Model

Description

    

Microchip Technology's ATA6662-EK Evaluation Kit

    

        The ATA6662-EK from Microchip Technology is a comprehensive evaluation kit designed for engineers and developers to explore the capabilities of the ATA6662 high-speed CAN transceiver. This evaluation kit serves as an excellent tool for testing, developing, and prototyping applications that require robust communication via the Controller Area Network (CAN) protocol.    

    

        The ATA6662 is a device that is compliant with the ISO 11898-2 standard, ensuring compatibility with industrial and automotive CAN networks. It is designed to operate in harsh environments, with features that enable reliable communication even in the presence of high electromagnetic interference (EMI).    

    

        The evaluation kit includes an evaluation board pre-mounted with the ATA6662 transceiver, which provides a convenient platform for interfacing with a microcontroller or other CAN network devices. It also features various test points and jumpers, allowing users to easily configure the transceiver settings and monitor its performance.    

    

        Key features of the ATA6662-EK include:        

                
  • Support for high-speed CAN communication up to 1 Mbps.
  •             
  • Low electromagnetic emission (EME) and high electromagnetic immunity (EMI).
  •             
  • Protection features such as thermal shutdown, overcurrent protection, and short-circuit detection.
  •             
  • Power-on reset and voltage brown-out protection.
  •             
  • An onboard 5V voltage regulator, making it suitable for a wide range of supply voltages.
  •             
  • Diagnostic and status reporting capabilities.
  •         
    

    

        The ATA6662-EK is ideal for automotive applications, industrial automation, and any other systems that require a reliable CAN interface. With its user-friendly design, the evaluation kit provides a seamless experience for users to validate their designs and accelerate the development process.    

    

        Overall, the ATA6662-EK evaluation kit from Microchip Technology is an essential tool for any professional working with CAN networks, offering a mix of performance, reliability, and ease of use that is crucial for the successful deployment of CAN-based systems.    

You May Also Be Interested in

Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess