EN
  • EN
  • DE

ATAK4015744U

Part No ATAK4015744U
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description KIT DEMO WIRELES CTRL EVAL315MHZ / SmartRF® AT86RF401E @ 315MHz and T5744 Receiver 315MHz Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series SmartRF®
Package Bulk
Product Status Obsolete
Type Receiver
Frequency 315MHz
For Use With/Related Products AT86RF401E @ 315MHz and T5744
Supplied Contents Board(s)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1342512-ATAK4015744U
Ultra Librarian 3D Model Ultra Librarian ATAK4015744U CAD Model

Description

The ATAK4015744U from Microchip Technology is a state-of-the-art microcontroller accessory that offers a robust platform for development and testing. This advanced tool is designed to streamline the process of programming and debugging applications across a wide range of Microchip microcontrollers and digital signal controllers.

Key Features

  • Compatibility: The ATAK4015744U is compatible with Microchip's MPLAB X Integrated Development Environment (IDE), providing a seamless user experience for developers accustomed to Microchip's ecosystem.
  • Connectivity: Featuring a USB interface, the ATAK4015744U ensures easy connection to a host PC. This simplifies the setup process and allows for rapid data transfer and communication between devices.
  • Advanced Debugging: With onboard debugging capabilities, the ATAK4015744U allows developers to troubleshoot their code with precision. Real-time monitoring and breakpoint management are just some of the features that make debugging efficient and effective.
  • Flexible Programming: The device supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD), enabling developers to program and fine-tune their applications without removing the microcontroller from its circuit.

Applications

The ATAK4015744U is versatile and can be used in a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Internet of Things (IoT) Devices
  • Medical Devices

Technical Specifications

Microchip Technology has equipped the ATAK4015744U with the necessary features to ensure high performance in a variety of settings. The technical specifications include:

  • USB-powered operation
  • Seamless integration with MPLAB X IDE
  • Support for a wide range of Microchip devices
  • Robust construction for durability and longevity

In summary, the ATAK4015744U is an indispensable tool for developers working with Microchip microcontrollers. Its combination of compatibility, connectivity, advanced debugging, and flexible programming makes it an excellent choice for professionals seeking a reliable and efficient development platform.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLE BOARD,SERIAL PARALLEL,4MM
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
0.02-6.0GHZ, AMP W/ CMPA0060002F
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 2.496-2.690 GHZ EVALUA
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAVSS0005TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0192TR-3000
Need more? Email Us
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess