EN
  • EN
  • DE

LTC3676HUJ#PBF

Part No LTC3676HUJ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV I.MX6 40QFN / Microprocessor Based Systems 2.7V to 5.5V Automotive 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Converter, i.MX6
Voltage - Input 2.7 V ~ 5.5 V
Number of Outputs 7
Voltage - Output Adjustable
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 783564-LTC3676HUJ#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3676
Introduction Date June 28, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3676HUJ#PBF CAD Model

Description

Product Overview: LTC3676HUJ#PBF

The LTC3676HUJ#PBF is a highly versatile, multi-output power management integrated circuit (PMIC) designed by Linear Technology, now part of Analog Devices. This advanced PMIC is tailored for portable and compact devices that require efficient power management across multiple voltage rails. It is an ideal solution for a wide range of applications, including mobile computing devices, portable media players, and other handheld electronics.

Key Features

  • Integrated Design: The LTC3676HUJ#PBF integrates multiple regulators in a single package, reducing the need for additional components and simplifying the power supply design.
  • Versatile Power Outputs: It features four high-efficiency synchronous step-down DC/DC converters, three 300mA LDO regulators, and a robust pushbutton controller, providing a comprehensive power management system.
  • Programmable Sequencing: The device offers flexible power-up and power-down sequencing, which is programmable via an I2C interface, ensuring proper operation of the powered device.
  • Dynamic Voltage Scaling: The PMIC supports dynamic voltage scaling, allowing the system to adjust core voltages on-the-fly to optimize power consumption based on performance requirements.
  • High Efficiency: Its high-efficiency buck converters can deliver up to 2.5A of continuous output current, ensuring reliable power for demanding applications.
  • Compact Package: The LTC3676HUJ#PBF comes in a compact 40-lead QFN package, which is ideal for space-constrained applications.

Technical Specifications

  • Input Voltage Range: The device operates over a wide input voltage range from 2.25V to 5.5V, accommodating various battery technologies and configurations.
  • Adjustable Outputs: The output voltages are adjustable, allowing designers to tailor the power supply to the specific needs of their application.
  • Thermal Management: It includes over-temperature protection and current limit features to ensure safe operation under all conditions.
  • Robust Protection Features: The LTC3676HUJ#PBF provides comprehensive protection features including overvoltage, undervoltage lockout, and short-circuit protection.

With its extensive feature set and integration, the LTC3676HUJ#PBF streamlines the design of complex power systems, enabling designers to achieve a high-performance, reliable, and compact power management solution.

You May Also Be Interested in

Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7901 $62.3703
6+ $17.0585 $102.3510
10+ $16.5254 $165.2540
13+ $15.9924 $207.9012
17+ $15.4593 $262.8081
22+ $13.8601 $304.9222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess