EN
  • EN
  • DE

PCF7953XTTC1AC2000

Part No PCF7953XTTC1AC2000
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description IC KEYLESS ENTRY/GO 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RF Transmitter - - - - - Antenna 28-TSSOP (0.173", 4.40mm Width)
Manufacturer NXP
Package Reel - TR
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name PCF7953
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935290884118, PCF7953XTTC1AC2000-ND, 568-15031-1, 568-15031-2, 568-15031-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930109-PCF7953XTTC1AC2000
Ultra Librarian 3D Model Ultra Librarian PCF7953XTTC1AC2000 CAD Model

Description

Introducing the NXP PCF7953XTTC1AC2000

The NXP PCF7953XTTC1AC2000 is a state-of-the-art integrated circuit designed for advanced security and convenience in the automotive industry. This feature-rich chip is part of NXP's renowned PCF product family, known for delivering high performance and reliability in a variety of applications. The PCF7953XTTC1AC2000 is specifically engineered to cater to the needs of modern vehicles, providing enhanced keyless entry and start functions.

Key Features

  • High-Security Level: The chip comes with a multitude of security features, including a unique serial number for each device, secure rolling codes for keyless entry systems, and advanced cryptographic algorithms to ensure that the communication between the key fob and the vehicle is secure and immune to cloning or hacking attempts.
  • Low Power Consumption: Designed with energy efficiency in mind, the PCF7953XTTC1AC2000 boasts low power consumption, making it ideal for battery-operated key fobs. Its power-saving modes ensure a longer battery life, reducing the need for frequent replacements.
  • High Frequency Operation: Operating at a frequency of 315/433/868 MHz, this chip supports various regional frequency standards, making it versatile and suitable for global automotive markets.
  • Multi-Application Support: The PCF7953XTTC1AC2000 is not only limited to keyless entry systems but also supports other applications such as tire pressure monitoring systems (TPMS), remote start, and other vehicle control features.

Technical Specifications

  • Operating Frequency: 315/433/868 MHz
  • Supply Voltage Range: 2.0 to 3.6 V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: Small Outline Package

With its robust design and versatile capabilities, the NXP PCF7953XTTC1AC2000 is an ideal solution for automotive manufacturers looking to integrate cutting-edge security and convenience features into their vehicles. Its adherence to strict quality and performance standards ensures that it is a reliable and future-proof choice for the automotive industry.

Whether you are an automotive OEM, a system integrator, or a developer working on the next generation of vehicle access systems, the NXP PCF7953XTTC1AC2000 offers the features and performance you need to create sophisticated and secure automotive solutions.

You May Also Be Interested in

NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
NXP / Nexperia
Lowest to $22.8251
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Micrel
QwikRadio® ASK Transmitter
Lowest to $0.8493
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2620 $66.5240
4+ $27.2919 $109.1676
6+ $26.4391 $158.6346
8+ $25.5862 $204.6896
11+ $24.7333 $272.0663
14+ $22.1747 $310.4458
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess