Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Series AVR®
Package Box
Accessory Type Cable Assembly
Base Product Number ATAVRCABLE
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1342551-ATAVRCABLEKIT
Ultra Librarian 3D Model Ultra Librarian ATAVRCABLEKIT CAD Model

Description

The ATAVRCABLEKIT from Microchip Technology is an essential accessory kit designed for developers and engineers who are working with AVR microcontrollers. This kit is specifically tailored to facilitate easy and efficient connections between Microchip's AVR microcontrollers and various peripherals or debugging tools.

The kit includes a set of cables that are compatible with AVR's JTAG, debugWIRE, and ISP programming interfaces, making it a versatile addition to any development environment. With these cables, users can effortlessly connect their AVR microcontroller to a debugger, programmer, or other development tools to upload code, perform real-time debugging, and conduct thorough testing of their applications.

Each cable in the ATAVRCABLEKIT is carefully crafted to ensure high signal integrity and optimal performance. The cables are durable and designed for repeated use, which is ideal for the rigorous demands of development and testing cycles. The connectors are robust and provide a secure connection to prevent accidental disconnections that could disrupt the development process.

The kit is an invaluable resource for those looking to streamline their development workflow with AVR microcontrollers. It is particularly useful for developers who need to switch between different programming and debugging modes frequently. The ATAVRCABLEKIT ensures that the necessary connections are always at hand, reducing downtime and enhancing productivity.

Whether you are an experienced developer or just starting out with AVR microcontrollers, the ATAVRCABLEKIT by Microchip Technology is an investment that will pay dividends in the efficiency and reliability of your development projects. Its ease of use and the convenience it brings to the development process make it an indispensable tool for any AVR microcontroller enthusiast or professional.

You May Also Be Interested in

Silicon Labs
EVAL BOARD BIOMETRIC
Need more? Email Us
ECAD model for BIOMETRIC-EXP-EVB
Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us
ECAD model for 4706
NXP / Nexperia
ADAPTER MPC8XXX FOR PEX / PowerQUICC™ Adapter
Need more? Email Us
ECAD model for PQ-MDS-PEXPCI
Infineon Technologies
KIT FOOT FOR 48-SSOP / CY3215-DK, CY8C29666-24PVXI - Emulator Foot Kit
Need more? Email Us
ECAD model for CY3230-48SSOP-AK
Texas Instruments
MOTOR SERVO 60V
Need more? Email Us
ECAD model for LVSERVOMTR
Maxim Integrated
AUDIO INTERFACE BOARD, PROVIDING / MAXAUDINT1 - Interface Board
Need more? Email Us
ECAD model for MAXAUDINT001#
Infineon Technologies
ADAPTER BASE FOR HI-LO PROG / CY3649 Hi-Lo Programmer - Programming Adapter
Need more? Email Us
ECAD model for CY3083-SC28
Texas Instruments
BRUSHLESS MOTOR 24VDC
Need more? Email Us
ECAD model for LVBLDCMTR
Allegro MicroSystems, LLC
USB CABLE-01 FOR APEK / - Cable Assembly
Need more? Email Us
ECAD model for APEK-USBCBLE-T DK

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention