Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Series AVR®
Package Box
Product Status Obsolete
Type Display
Function LCD Controller
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ATmega1281
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.82.0000
Win Source Part Number 1342527-ATAVRDB101
Ultra Librarian 3D Model Ultra Librarian ATAVRDB101 CAD Model

Description

The ATAVRDB101 from Microchip Technology is a robust development board designed to provide an efficient and versatile platform for engineers and developers working with AVR microcontrollers. This board is particularly tailored for those who are looking to dive into the world of embedded systems with a focus on innovation and performance.

Key Features

  • AVR Microcontroller Support: The ATAVRDB101 is built to support a range of AVR microcontrollers, making it a flexible choice for various applications.
  • Integrated Debugging: It comes with on-board debugging capabilities, eliminating the need for additional hardware and simplifying the development process.
  • Expansion Options: The development board includes expansion headers that allow for easy connection to peripheral devices and other extension boards, offering scalability for complex projects.
  • USB Connectivity: Equipped with a USB interface, the ATAVRDB101 facilitates programming and communication with a PC, streamlining the development workflow.
  • Power Supply Flexibility: The board can be powered via the USB connection or an external power supply, providing versatility for various testing and deployment scenarios.

Applications

The ATAVRDB101 is suited for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Prototype development for embedded solutions

Support and Resources

Microchip Technology provides comprehensive support for the ATAVRDB101 development board. Users can access a plethora of resources, such as detailed datasheets, user manuals, and application notes. Additionally, an active community forum and technical support from Microchip are available to assist with any questions that may arise during development.

Whether you are a seasoned developer or just starting out, the ATAVRDB101 development board from Microchip Technology offers a powerful platform to bring your AVR-based projects to life with ease and efficiency.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR ISOW1044
Need more? Email Us
ECAD model for ISOW1044DFMEVM
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
ECAD model for OM13513UL
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
ECAD model for DC2038A-H
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Lowest to €337.3200
ECAD model for MAX14913EVKIT#
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
ECAD model for DC513A
Texas Instruments
EVAL BOARD FOR TPS2552
Need more? Email Us
ECAD model for TPS2552DBVEVM-364
Texas Instruments
EVAL BOARD FOR TUSB544
Need more? Email Us
ECAD model for TUSB544RNQEVM
Texas Instruments
EVAL BOARD FOR TPS2557
Need more? Email Us
ECAD model for TPS2557DRBEVM-423
Microchip Technology
MEC1428 MECC BOARD / MEC1428 Keyboard Scanner Interface Evaluation Board
Need more? Email Us
ECAD model for EVB-MEC1428MECC

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention