Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series PIC®
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor MIPS32® M4K™
Platform Cerebot 32MX4
Utilized IC / Part PIC32MX460F512
Mounting Type Fixed
Contents Board(s)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.9100
Standard Package 1
Win Source Part Number 987295-TDGL001
Ultra Librarian 3D Model Ultra Librarian TDGL001 CAD Model

Description

Product Overview: TDGL001 - Microchip Technology

The TDGL001 is a high-performance development tool from Microchip Technology, designed to facilitate the programming and development of applications using Microchip's microcontrollers and digital signal controllers. This versatile tool is ideal for engineers and hobbyists alike who are working on embedded systems projects.

At the heart of the TDGL001 is its compatibility with Microchip's well-known MPLAB® Integrated Development Environment (IDE), which provides a user-friendly interface and powerful diagnostic tools. This integration allows developers to write, debug, and deploy their code in an efficient and streamlined manner.

Key Features:

  • Plug-and-Play: The TDGL001 is designed for ease of use, featuring a USB interface for simple plug-and-play functionality. This makes setting up your development environment quick and hassle-free.
  • Extensive Device Support: It supports a wide range of Microchip's microcontrollers and digital signal controllers, ensuring that developers can work on various projects without needing multiple tools.
  • Advanced Debugging: With advanced debugging features, users can thoroughly analyze their code and correct errors efficiently, leading to a more reliable end product.
  • Flexible Connectivity: The tool offers various connectivity options, including standard communication interfaces, which allow for easy integration with external hardware and peripherals.
  • Robust Construction: Built with durability in mind, the TDGL001 can withstand the rigors of continuous development cycles and is a reliable addition to any developer's toolkit.

Applications:

The TDGL001 is suitable for a broad range of applications, from simple hobbyist projects to complex industrial systems. Whether you're developing home automation systems, automotive applications, or Internet of Things (IoT) devices, the TDGL001 provides the versatility and reliability needed to bring your ideas to life.

In conclusion, the TDGL001 from Microchip Technology is a comprehensive development tool that offers ease of use, robust support for Microchip's product range, and advanced features to streamline the development process. Its adaptability and strong feature set make it an essential piece of equipment for any serious developer working with Microchip devices.

You May Also Be Interested in

Olimex LTD
Lowest to $20.0364
ECAD model for RP2040-PICO-W
NXP / Nexperia
FREEDOM KL03 EVAL BRD / KL03 Freedom series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for FRDM-KL03Z
Maxim Integrated
MAX28200 EVAL BRD / MAX28200 series MAXQ20 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for MAX28200WEVKIT#
NXP / Nexperia
FREEDOM K80/K81/K82 EVAL BRD / K80, K81, K82 Freedom series ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for FRDM-K82F
Microchip Technology
EXPLORER 16 100PIN DSPIC30/33/32 / dsPIC30, dsPIC33, PIC32, PIC24FJ, PIC24H Explorer 16 100-pin series MCU 16-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DM240001
STMicroelectronics
DISCOVERY SPC58EC80E EVAL BRD / SPC58EC80E Discovery series MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SPC58EC-DISP
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
ECAD model for TMDXRM57LHDK
STMicroelectronics
DISCOVERY SPC560B EVAL BRD / SPC560B Discovery series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SPC560B-DIS
STMicroelectronics
NUCLEO-144 STM32F446ZE EVAL BRD / STM32F446ZE, mbed-Enabled Development Nucleo-144 series ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Lowest to $48.4516
ECAD model for NUCLEO-F446ZE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention