Microchip Technology ATC24LC16 EEPROM
The ATC24LC16 is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the renowned manufacturer Microchip Technology. This device offers a compact and reliable non-volatile memory solution for a vast array of electronic applications, from consumer electronics to industrial control systems.
With a storage capacity of 16-Kbit, the ATC24LC16 allows for efficient data storage and retrieval, ensuring that critical data can be preserved even in the absence of power. This makes it an excellent choice for applications that require data to be updated frequently or need to retain information after power cycles, such as configuration settings, calibration data, or user preferences.
The ATC24LC16 operates across a wide voltage range of 2.5V to 5.5V, making it versatile for use in various system designs. Its low power consumption is particularly beneficial for battery-operated devices, where power efficiency is paramount. Additionally, the EEPROM supports a fast I²C interface with speeds up to 400 kHz, enabling quick communication with microcontrollers and processors.
One of the key features of the ATC24LC16 is its robustness in terms of data retention and endurance. The EEPROM is capable of retaining data for over 200 years and supports a write endurance of 1 million write cycles, ensuring long-term reliability of the stored information. This durability is critical for applications that require frequent data updates over an extended period.
For ease of integration, the ATC24LC16 comes in various package options, including the small 8-lead PDIP, SOIC, and TSSOP packages, which are suitable for space-constrained applications. Moreover, the device is designed to be lead-free and RoHS compliant, adhering to environmental standards and regulations.
In summary, the Microchip Technology ATC24LC16 EEPROM is a versatile, efficient, and reliable memory solution that meets the demands of modern electronic applications. Its combination of high endurance, low power consumption, and wide voltage range makes it a smart choice for designers seeking a dependable non-volatile memory component.