EN
  • EN
  • DE

ATECC608A-MAHDA-S

Part No ATECC608A-MAHDA-S
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8UDFN / Authentication Chip 8-UDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tape & Reel
Type Authentication Chip
Applications Networking and Communications
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number ATECC608
Other Names ATECC608A-MAHDA-STR,ATECC608A-MAHDA-SDKR,ATECC608A-MAHDA-SCT
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1244365-ATECC608A-MAHDA-S
Ultra Librarian 3D Model Ultra Librarian ATECC608A-MAHDA-S CAD Model

Description

The ATECC608A-MAHDA-S is a sophisticated secure element from Microchip Technology that offers state-of-the-art security features to protect your electronic systems. This device is part of the CryptoAuthentication™ family and is designed to provide an extremely high level of security for networked IoT devices, consumer electronics, medical devices, and industrial automation systems.

The ATECC608A-MAHDA-S is equipped with an Elliptic Curve Cryptography (ECC) cryptographic engine, which supports various algorithms including ECDSA (Elliptic Curve Digital Signature Algorithm) for secure authentication and ECDH (Elliptic Curve Diffie-Hellman) for secure key agreement. With this secure element, your applications can prevent unauthorized access and ensure data integrity through robust cryptographic operations.

One of the key features of the ATECC608A-MAHDA-S is its hardware-based key storage. This capability ensures that cryptographic keys are never exposed to the outside world, providing a shield against both physical and logical attacks. The secure element also includes a high-quality random number generator, which is essential for creating strong, unpredictable keys and for other cryptographic operations.

The device is designed with a simple and flexible command set that makes it easy to integrate with various microcontroller units (MCUs) and microprocessor units (MPUs). It supports I2C communication, allowing for seamless integration into existing designs. Moreover, the ATECC608A-MAHDA-S comes in a compact UDFN package, making it suitable for space-constrained applications.

Microchip Technology provides comprehensive support for the ATECC608A-MAHDA-S, including detailed datasheets, application notes, and software libraries. This ensures a smooth development process, from prototype to production. Whether you're working on a new IoT device or looking to enhance the security of existing products, the ATECC608A-MAHDA-S offers a proven solution for safeguarding your electronic systems against evolving threats.

You May Also Be Interested in

Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Need more? Email Us
Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
Analog Devices Inc.
Modem Chip Single 64-Pin LFCSP EP Tray | IC BROADBAND FRONT-END 64LFCSP
Lowest to $10.2375
Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2388 $55.7460
100+ $1.0164 $101.6400
155+ $0.9847 $152.6285
210+ $0.9529 $200.1090
275+ $0.9212 $253.3300
365+ $0.8259 $301.4535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,880 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess