EN
  • EN
  • DE

ATF1502AS-7JX44

Part No ATF1502AS-7JX44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 7NS 44PLCC / CPLD ATF1500 Family 750 Gates 32 Macro Cells 125MHz 5V 44-Pin PLCC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATF15xx
Packaging Tube
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 7.5ns
Voltage Supply - Internal 4.75 V ~ 5.25 V
Number of Macrocells 32
Number of I/O 32
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 769175-ATF1502AS-7JX44
Popularity Medium
Supply and Demand Status Limited
Family Name ATF1502AS
Introduction Date May 02, 1997
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATF1502AS-7JX44 CAD Model

Description

The ATF1502AS-7JX44 is a high-performance, programmable logic device (PLD) from Microchip Technology's renowned ATF1500AS series. This device is designed to offer a versatile and efficient solution for various digital logic applications. It is particularly suited for applications requiring complex logic operations and high-speed signal processing.

Key Features:

  • High-Density Design: With its 1502 logic gates, this device provides ample space for implementing intricate digital circuits without the need for multiple chips, thereby reducing board space and power consumption.
  • Advanced 7ns Propagation Delay: The ATF1502AS-7JX44 boasts a fast propagation delay of just 7 nanoseconds, enabling high-speed operation that is crucial for time-sensitive applications.
  • 44-Pin Package: Encased in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, it offers a compact footprint that is both space-efficient and ideal for densely populated PCBs (Printed Circuit Boards).
  • Reprogrammable and Non-volatile: As a reprogrammable device, it can be used in systems that may need future updates or changes in logic without hardware modifications. Its non-volatile memory ensures that configurations are retained even after power-off.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with low power consumption, making it suitable for portable and battery-powered devices.
  • Wide Operating Temperature Range: This device can operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

The ATF1502AS-7JX44 is versatile enough to be used in a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Quality and Support:

Microchip Technology is known for its commitment to quality and long-term support for its products. The ATF1502AS-7JX44 is backed by Microchip's robust technical support and documentation, ensuring that designers can confidently select this PLD for their critical applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
SPLD GAL Family 10 Macro Cells 62.5MHz 5V 20-Pin PLCC
Lowest to $89.8336
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 24DIP
Lowest to $24.6490
Lattice Semiconductor Corporation
IC CPLD 10MC 15NS 24DIP
Lowest to $0.2922
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.3537
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 7.5NS 20PLCC
Lowest to $5.0427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess