EN
  • EN
  • DE

ATF1502ASV-20AC44

Part No ATF1502ASV-20AC44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 32MC 20NS 44TQFP / CPLD ATF1500 Family 750 Gates 32 Macro Cells 66MHz 3.3V 44-Pin TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATF15xx
Packaging Tray
Part Status Obsolete(EOL)
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 20.0ns
Voltage Supply - Internal 3 V ~ 3.6 V
Number of Macrocells 32
Number of I/O 32
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 769177-ATF1502ASV-20AC44
Popularity Medium
Supply and Demand Status Limited
Family Name ATF1502ASV
Introduction Date May 02, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATF1502ASV-20AC44 CAD Model

Description

The ATF1502ASV-20AC44 is a high-performance, programmable logic device (PLD) from the well-regarded manufacturer, Microchip Technology. This complex programmable logic device (CPLD) belongs to the Atmel ATF15xx family and is designed to offer a versatile solution for various digital logic applications. The ATF1502ASV-20AC44 is particularly suitable for implementing custom logic circuits, replacing multiple standard logic ICs, and enabling rapid design iterations for prototyping and production.

Key Features:

  • Logic Elements: The device includes 32 macrocells with 1502 gates that provide ample logic capacity for complex designs.
  • Speed Grade: With a speed grade of -20, the ATF1502ASV-20AC44 offers a maximum propagation delay of 20ns, ensuring fast performance for time-critical applications.
  • Package Type: It comes in a 44-lead TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications while still being easy to handle and solder on a PCB.
  • Reprogrammability: The device is electrically erasable and reprogrammable, which allows for easy updates and iterations during the design process without the need to replace the chip.
  • Power Supply: It operates with a 5V power supply, providing compatibility with traditional TTL logic levels and ensuring ease of integration into existing designs.
  • Temperature Range: The ATF1502ASV-20AC44 is designed to operate within an industrial temperature range, making it robust for use in challenging environmental conditions.

Applications:

The ATF1502ASV-20AC44 is versatile and can be utilized in a wide range of applications. It is commonly used in:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Computer peripherals
  • Medical devices

Microchip Technology's ATF1502ASV-20AC44 CPLD is a powerful solution for designers looking to create flexible, reliable, and high-performance digital logic systems. Its reprogrammability and high gate count make it an excellent choice for prototyping and production in a broad array of industries.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 24DIP
Lowest to $24.6490
Lattice Semiconductor Corporation
Lowest to $7.6364
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.6817
Lattice Semiconductor Corporation
SPLD GAL Family 10 Macro Cells 62.5MHz 5V 20-Pin PLCC
Lowest to $89.8336
Lattice Semiconductor Corporation
SPLD GAL Family 8 Macro Cells 50MHz 5V 24-Pin CDIP
Lowest to $563.0625
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $3.1987
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $5.3788
Lattice Semiconductor Corporation
IC CPLD 10MC 15NS 24DIP
Lowest to $0.2922

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess